- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Special Features | Voltage, Rating | Current Rating | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S201U-Z20 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S201U-Z20 | DIN Rail | UL current limiting | 200V | 20 A | Branch Circuit | Screw | Circuit breakers | ||
![]() S503UC-K8 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S503UC-K8 | DIN Rail | - | - | 8 A | Supplemental | Screw | - | ||
![]() S203M-C13 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S203M-C13 | DIN Rail | - | - | 13 A | Supplemental | Screw | - | ||
![]() S802S-C100 ABB Control | In Stock | - | - | - | - | ABB | S802S-C100 | DIN Rail | - | - | 100 A | - | Screw | - | ||
![]() S201-C0.5NA ABB Control | In Stock | - | - | CSA, UL | - | ABB | S201-C0.5NA | DIN Rail | - | - | 0.5 A | Supplemental | Screw | - | ||
![]() T1N050TLS8 ABB Control | In Stock | - | - | - | Normal | - | - | - | - | - | - | - | - | Molded case circuit breaker | ||
![]() S504UC-B10 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203P-K0.5 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S203P-K0.5 | DIN Rail | - | - | 0.5 A | Supplemental | Screw | - | ||
![]() S203P-K0.2 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S203P-K0.2 | DIN Rail | - | - | 0.2 A | Supplemental | Screw | - | ||
![]() S204-D25 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S204-D25 | DIN Rail | - | - | 25 A | Supplemental | Screw | - | ||
![]() S204-D10 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S204-D10 | DIN Rail | - | - | 10 A | Supplemental | Screw | - | ||
![]() S504UC-B13 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204-D20 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S204-D20 | DIN Rail | - | - | 20 A | Supplemental | Screw | - | ||
![]() S202UP-K10 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S202UP-K10 | DIN Rail | Degree of protection: IP20 | 400VAC | 10 A | Branch Circuit | Screw | Circuit breakers | ||
![]() S503UC-B40 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BBRB0F00EACE0XX ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S204-D40 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S204-D40 | DIN Rail | - | - | 40 A | Supplemental | Screw | - | ||
![]() S201P-C2 ABB Control | In Stock | - | - | CSA, UL | - | ABB | S201P-C2 | DIN Rail | - | - | 2 A | Supplemental | Screw | - | ||
![]() T2S060TW ABB Control | In Stock | - | - | CSA, IEC, UL | - | ABB | T2S060TW | Panel | Short circuit protection is provided by a precise magnetic coil | 480V | 60 A | Branch Circuit | - | Molded case circuit breaker | ||
![]() D3SFKWB0EBCAEBC ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - |