- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Base/Housing Material | Body Orientation | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting | Output Frequency | Standard Frequency | Supplier Package | Termination Method | Tolerance Voltage | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Technology | Frequency Stability | Pin Count | Housing Color | Ripple Current | Load Capacitance | Impedance | Lead Style | Data Bus Width | Memory Density | Varistor Voltage | Resistance Tolerance | Output Level | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | ABB | ZABS00A00000000000XX | - | - | - | - | - | - | - | 300.0000 ppm/°C | - | 2.7 Ohm | - | - | 10.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 47.62 | 9.52 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZABREHBJ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | IEC | - | Straight | Beryllium Copper | ABB | ZABSEJBF000A000000XX | FIXED | - | - | - | - | - | - | - | SMA Adapter | - | 2 Receptacle | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | 12.7 mm | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEAC000A000000XX | Surface Mount | 13 MHz | - | SMD | - | - | -30 to 85 °C | - | Temperature Compensated Crystal Oscillator (TCXO) | - | - | - | - | - | - | - | 4 | - | - | 10 pF | - | - | - | - | - | - | Clipped Sinewave | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 Bit | 1.125 | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEAB000A000000XX | DRAWOUT | - | - | - | - | - | - | 75.0000 ppm/°C | - | 75 MOhm | - | - | 2.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 11.56 | 6.98 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEAJ200A000000XX | DRAWOUT | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEAK200A000000XX | Surface Mount | - | 50 MHz | CLCC | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | 25 ppm | 6 | - | - | - | - | - | - | - | - | - | LVPECL | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEBJ200A000000XX | FIXED | - | - | - | - | 10 % | -40 to 85 °C | - | - | - | - | 15.6 pF | - | - | Metal Oxide | - | - | - | - | - | - | Radial Leaded | - | - | 27 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEBB000A000000XX | FIXED | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACPEFBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | 2.5400 | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | Gold | IEC | - | - | Brass | ABB | ZACPEFBN200A000000XX | FIXED | - | - | - | - | - | -20 to 80 °C | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Tin-Lead | IEC | Nylon | Right Angle | Copper Alloy | ABB | ZACPEFBE000A000000XX | Cable Mount | - | - | - | IDT | - | -55 to 105 °C | - | - | - | Receptacle | - | - | 3.9600 mm | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | 71.32 mm | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACPEFAD000A000000XX | DRAWOUT | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 7 | 5 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACQEGAC000A000000XX | DRAWOUT | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACPEFBJ200A000000XX | FIXED | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACPEFAC000A000000XX | DRAWOUT | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACNEEBK200A000000XX | FIXED | - | - | - | - | - | -20 to 70 °C | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACPEFBD000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | 120 uF | - | - | - | - | - | - | 640 mA | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | ABB | ZACQEGAB000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |