- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Body Orientation | Capacitance Tolerance | Category | Contact Materials | Manufacturer | Manufacturer Part Number | Mounting | Qualification | Supplier Package | Termination Method | Usage Level | Wire Size | Operating Temperature | Type | Gender | Capacitance | Pin Count | Failure Rate | Polarity | Ripple Current | Plating | Manufacturer Size Code | Shielded | ESR | Screening Level | Stud Size | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZACSEJBE000A000000XX | FIXED | - | - | - | - | - | - | - | - | 33 pF | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZACSEJAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | IEC | Straight | - | - | Brass | ABB | ZACSEJAQ200A000000XX | Cable Mount | - | - | Crimp | - | 20 to 14, 20 AWG | -55 to 105 °C | - | Pin | - | - | - | - | - | - | - | No | - | - | - | 20.45 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | 10% | - | - | ABB | ZACSEJBB000A000000XX | FIXED | - | - | - | - | - | - | - | - | 100 uF | - | - | - | 365 mA | - | T | - | 0.6 mOhm | - | - | 3.5 mm | 3.5 x 2.7 x 1 mm | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZACSEJBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | B | - | 600 mOhm | - | - | 3.5 mm | 3.5 x 2.8 x 1.8 | ||
Tiny WHSL | In Stock | - | - | - | - | IEC | - | - | - | - | ABB | ZACSEJBJ200A000000XX | FIXED | MIL-PRF-39003/01 | - | - | - | - | - | - | - | 0.82 uF | - | S | - | - | - | - | - | - | - | - | 7.26 mm | - | ||
![]() ZAF140-31 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/10 | - | - | - | - | - | - | - | 0.0033 uF | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.5 | ||
![]() ZAF116-43 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAF140-43 ABB | In Stock | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,200 uF | - | - | Polar | 1660 mA | - | - | - | - | - | - | - | 16 x 21 | ||
![]() ZAF116-42 ABB | In Stock | - | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | Polar | 1050 mA | - | - | - | - | - | - | - | 16 x 16 | ||
![]() ZAF146-43 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 uF | - | - | - | - | - | - | - | - | - | - | 12.7 mm | 6.35 x 12.7 | ||
![]() ZAF205-43 ABB | In Stock | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | 16 to 14, 16 AWG | - | Spring Spade Terminal | - | - | - | - | - | - | Tin | - | - | - | - | 4.82 mm | 23.37 mm | - | ||
![]() ZAF305-31 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55681/8 | - | - | - | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.3 | ||
![]() ZAF265-31 ABB | In Stock | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | 20 to 17, 20 AWG | - | Crimp Terminal | Receptacle | - | - | - | - | - | - | - | - | - | - | - | 14.85 mm | - | ||
![]() ZAF190-32 ABB | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | 127 mA | - | S | - | 4 mOhm | - | - | 3.2 mm | 3.2 x 1.6 x 1.2 mm | ||
![]() ZAF205-31 ABB | In Stock | - | - | - | - | - | - | - | Multilayer Chip Balun | - | - | - | Surface Mount | - | SMD | - | Industrial grade | - | -40 to 85 °C | Multilayer Chip Balun | - | - | 6 | - | - | - | - | - | - | - | Industrial | - | - | - | ||
![]() ZAF370-31 ABB | In Stock | - | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | 303 mA | - | C | - | 1.2 mOhm | - | - | 6 mm | 6 x 3.2 x 2.6 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | ABB | ZANCUFAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.28 x 4.83 | ||
![]() ZAF205-42 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZAF146-32 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |