- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Body Orientation | CoilResistance | Contact Materials | Insert Arrangement | Manufacturer | Manufacturer Part Number | Minimum Dropout Voltage | Mounting | Relay Construction | Supplier Package | Termination Method | Tolerance Voltage | Voltage, Rating | Operating Temperature | Type | Gender | Capacitance | Technology | Pin Count | Contact Gender | Size Code | Interface | Lead Style | Program Memory Size | Data Bus Width | Operate Time | Energy | ESD Protection | Varistor Voltage | Clamping Current | Contact Arrangement | Strain Relief | Product Length | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NREHAQ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Straight | - | Beryllium Copper | 22-95 | ABB | Z1NS00A00000000000XX | - | Flange Mount | - | - | Crimp | - | - | -55 to 175 °C | - | Receptacle | - | - | - | SKT | - | - | - | - | - | - | - | - | - | - | - | No | 37.22 mm | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NREHBB000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NREHBC000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJAB000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1CPEFBJ200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJAN200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | 1.44 kOhm | Nickel-Silver/Gold | - | ABB | Z1NSEJAJ200A000000XX | 2.4 Vdc | Through Hole | Non-Latching | DIP | - | - | - | -55 to 85 °C | - | - | - | - | - | - | - | - | - | - | - | 5 ms | - | - | - | - | DPDT | - | 20.2 mm | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJAQ200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJBD000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | Straight | - | Beryllium Copper | 16-26 | ABB | Z1NSEJAC000A000000XX | - | Wall Mount | - | - | Crimp | - | - | -55 to 175 °C | - | Receptacle | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | No | 35.69 mm | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJAK200A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJAF000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NREHBF000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJBC000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJBB000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJBA000A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | IEC | - | - | - | - | ABB | Z1NSEJBK200A000000XX | - | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | SCI/Serial I2C/SPI | - | 32 KB | 32 Bit | - | - | - | - | - | - | - | - | ARM Cortex-M23 | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1SAUCAA000A000000XX | - | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | UL | - | - | - | - | ABB | Z1SAUCAB000A000000XX | - | DRAWOUT | - | 2220 | - | 10 % | 22/17 Vdc/Vac | -55 to 125 °C | Surface Mount | - | 18,000 pF | Multilayer/Zinc Oxide | 2 | - | 2220 | - | Wraparound | - | - | - | 7.2 J | Yes | 27 V | 10 A | - | - | - | - |