- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Range | RoHS | Special Features | Voltage type | Voltage, Rating | Series | Current Rating | Frequency | Number of Poles | Protections | Terminal Type | Product Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2CDS254001R0084 ABB Control | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | ABB | - | DIN Rail | - | 3 | 3 | - | No | - | AC/DC | - | - | 0.33 A | 50 - 60 | - | - | Screw | - | ||
![]() S201P-C2 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S201P-C2 | DIN Rail | - | - | - | - | - | - | - | - | - | 2 A | - | - | Supplemental | Screw | - | ||
![]() T4S150TW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | Standard | ABB | T4S150TW | Panel | - | - | - | - | - | - | - | - | - | 150 A | - | - | Branch Circuit | - | Molded case circuit breaker | ||
![]() BBRB0F00EACE0XX ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4V250BW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T4V250BW | Panel | - | - | - | - | - | - | - | - | - | 250 A | - | - | Branch Circuit | - | Molded case circuit breaker | ||
![]() D3SFKWB0EBCAEBC ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2CCS893001R0841 ABB Control | In Stock | - | - | - | 82.5 | 0 - 70 | 0 - 50 | IP20 | - | ABB | 2CCS893001R0841 | DIN Rail | - | 4 | 3 | - | No | - | AC/DC | - | - | 125 A | 50 - 60 | - | - | Screw | - | ||
![]() 2CCS893001R0824 ABB Control | In Stock | - | - | - | - | - | - | - | - | ABB | - | DIN Rail | - | - | - | - | No | - | - | - | - | 100 A | - | - | - | Screw | - | ||
![]() T4V150BW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | Very High | ABB | T4V150BW | Panel | - | - | - | - | - | - | - | - | - | 150 A | - | - | Branch Circuit | - | Molded case circuit breaker | ||
![]() 2CDS273001R0161 ABB Control | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | - | 3 | 3 | - | - | - | AC/DC | - | - | - | 50 - 60 | - | - | - | - | ||
![]() T4S125TW ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | Standard | ABB | T4S125TW | Panel | - | - | - | - | - | - | - | - | - | 125 A | - | - | Branch Circuit | - | Molded case circuit breaker | ||
![]() 2CDS254001R0135 ABB Control | In Stock | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | ABB | - | DIN Rail | - | 3 | 3 | - | No | - | AC/DC | - | - | 13 A | 50 - 60 | - | - | Screw | - | ||
![]() DE0800RP ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1N050TL ABB Control | In Stock | - | - | CSA, IEC, UL | - | - | - | - | - | ABB | T1N050TL | Panel | - | - | - | - | - | Short circuit protection is provided by a precise magnetic coil | - | 600VDC | - | 50 A | - | - | Branch Circuit | - | Molded case circuit breaker | ||
![]() D3VCFFB00B000XC ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2NBEBC00A000XX ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DE2000RP ABB Control | In Stock | - | - | - | - | - | - | - | - | ABB | DE2000RP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3VACWA00B000XC ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S203P-D8 ABB Control | In Stock | - | - | CSA, UL | - | - | - | - | - | ABB | S203P-D8 | DIN Rail | - | - | - | - | - | - | - | - | - | 8 A | - | - | Supplemental | Screw | - | ||
![]() 2CSR272140R3164 ABB Control | In Stock | - | - | - | 73 | - | - | IP20 | - | - | - | - | DIN Rail Mount | 3 | 2 | System Pro M Compact | - | - | AC | - | DS202C | 16A | 50/60 Hz | 2 | - | - | - |