- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Body Material | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Continuous Drain Current Id | High Potential | Manufacturer | Manufacturer Part Number | Mounting | Primary Configuration | Qualification | Secondary Configuration | Termination Method | Voltage, Rating | Operating Temperature | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Technology | Resistor Type | Pin Count | Housing Color | Ripple Current | Lead Style | Manufacturer Size Code | Reverse Recovery Time | ESR | Channel Type | Diode Configuration | Speed Grade | Cable Diameter | ESD Protection | Resistance Tolerance | Transformer Type | Repetitive Peak Reverse Voltage | Turns Ratio | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | 17 | - | ABB | ZBHCUFAJ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | - | UL | Thermoplastic | Right Angle | - | Phosphor Bronze | - | - | ABB | ZBHCUFAE000A000000XX | Through Hole | - | - | - | Solder | - | -65 to 105 °C | - | - | - | - | Receptacle | - | - | 3.9600 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27.73 mm | - | ||
Tiny WHSL | In Stock | - | - | Tin-Lead | - | UL | Nylon | Right Angle | - | Copper Alloy | - | - | ABB | ZBHCUFBN200A000000XX | Cable Mount | - | - | - | IDT | - | -55 to 105 °C | - | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.56 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHCUFBK200A000000XX | FIXED | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | 2.5400 | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 3.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHAC000A000000XX | DRAWOUT | - | - | - | - | - | -55 to 125 °C | - | Surface Mount | - | - | - | 12 pF | - | - | Multilayer | - | - | - | - | Wraparound | - | - | - | - | - | - | - | Yes | - | - | - | - | 1.6 mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | 20% | - | - | - | ABB | ZBHCUFBA000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | 0.1 uF | - | - | - | - | - | - | 47 mA | - | R | - | 25 Ohm | - | - | - | - | - | - | - | - | - | 2 mm | 2.05 x 1.3 x 1.2 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHBB000A000000XX | FIXED | - | - | - | - | 25 V | - | ± 10ppm/°C | - | 825 Ohm | - | - | - | 63 mW | - | - | High Precision/High Stability | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.1% | - | - | - | 1 mm | 0.5 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | 20% | - | - | - | ABB | ZBHDUHAJ200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | - | - | - | 2673 mA | - | V | - | 0.035 mOhm | - | - | - | - | - | - | - | - | - | 7.3 mm | 7.3 x 6.1 x 3.45 mm | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHBJ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 920 | - | - | Single | - | - | - | - | - | 400 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | PO (Polyolefin) | UL | - | - | - | - | - | - | ABB | ZBHEUJAA000A000000XX | DRAWOUT | - | - | - | - | - | -55 to 135 °C | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | 1500 Vdc | ABB | ZBHEUJBA000A000000XX | FIXED | Single | - | Single | - | - | -40 to 125 °C | - | - | - | - | - | - | 100.0000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Frequency Planar Transformer | - | 6:1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHEUJBD000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHEUJBB000A000000XX | FIXED | - | - | - | - | - | -65 to 200 °C | - | - | - | White/Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.81 mm | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHEUJBN200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHDUHBC000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHFUKAB000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | UL | - | - | - | - | - | - | ABB | ZBHFUKAA000A000000XX | DRAWOUT | - | MIL-C-11015 | - | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 |