- Manufacturer
- Current Rating
- Manufacturer Part Number
- Mounting
- Terminal Type
- Approvals
- Protections
- Product Type
- Special Features
- Voltage, Rating
- Depth
- Length
Attribute column
Manufacturer
ABB Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Approvals | Base/Housing Material | Body Orientation | Capacitance Tolerance | Chip Enable Signals | Contact Materials | Continuous Drain Current Id | Description of Terminals | Input Signal Type | Manufacturer | Manufacturer Part Number | Mounting | Number of Channels per Chip | Number of Inputs per Chip | Number of Outputs per Chip | Output Signal Type | Percentage of Resistance Tolerance @ 25C | Qualification | Resistance @ 25C | Sensitivity Index | Supplier Package | Termination Method | Transmission Distance | Operating Temperature | Type | Gender | Capacitance | Pitch | Pin Count | Housing Color | Operating Supply Voltage | Polarity | Configuration | Ripple Current | Operating Supply Current | Power Dissipation | Output Current | Manufacturer Size Code | Accuracy | ESR | Inductance Tolerance | Channel Type | Speed Grade | Power Supply Type | Supply Current | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | - | - | - | ABB | ZBNFUKBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | 23 | - | - | ABB | ZBNPEFAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | - | - | - | - | N | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | UL | - | - | - | - | - | - | - | - | ABB | ZBNFUKAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.32 mm | 3.05 x 4.32 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFAF000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFAN200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFBF000A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFBE000A000000XX | Surface Mount | - | - | - | - | - | - | - | - | SMD | - | 40 m | -25 to 85 °C | - | - | - | - | 8 | - | 2.5, 5.5 V | - | - | - | - | - | 5 mA | - | - | - | - | - | - | - | 0.9 mA | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFBA000A000000XX | FIXED | - | - | - | - | - | MIL-PRF-55681/10 | - | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 3.2 x 1.5 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | Yes | - | - | - | Single | ABB | ZBNQEGBC000A000000XX | Surface Mount | 4 | 4 | 4 | Single | - | - | - | - | SOIC N | - | - | -40 to 85 °C | Analog Switch | - | - | - | 16 | - | - | Non-Inverting | Quad SPST | - | ±0.001@±16.5V mA | - | - | - | - | - | - | - | - | Single/Dual | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNPEFAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | 21 | - | - | ABB | ZBNQEGAA000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29.7 | - | - | - | - | - | N | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ZBNQ00B00000000000XX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | 5.08 x 3.175 x 5.08 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | 10% | - | - | - | - | - | ABB | ZBNPEFBQ200A000000XX | FIXED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 uF | - | - | - | - | - | - | 58 mA | - | - | - | L | - | 7.5 mOhm | - | - | - | - | - | 1.6 mm | 1.6 x 0.85 x 0.85 mm | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNQEGAE000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | 0.3mm dia. x 4mm Straight Standoff | - | ABB | ZBNQEGAF000A000000XX | Through Hole | - | - | - | - | ±3 % | - | 10000 Ohm | 3984 K | - | - | - | -25 to 105 °C | NTC | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ±0.5 °C | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Pre-Tin | IEC | PPS (Polyphenylene Sulfide) | Straight | - | - | Brass | - | - | - | ABB | ZBNQEGAC000A000000XX | Surface Mount | - | - | - | - | - | - | - | - | - | Solder | - | -30 to 105 °C | - | Header | - | 1.2500 mm | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNQEGAJ200A000000XX | DRAWOUT | - | - | - | - | - | MIL-PRF-55681/7 | - | - | - | - | - | - | - | - | 0.0047 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 2 x 1.25 x 1.3 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNQEGAK200A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | 13.5 | 12.6 | ||
Tiny WHSL | In Stock | - | - | - | IEC | - | - | - | - | - | - | - | - | ABB | ZBNQEGAD000A000000XX | DRAWOUT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 uF | - | - | - | - | - | - | - | - | - | - | S | - | 900 mOhm | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1 |