- Current Rating
- Voltage, Rating
- Fuse Size
- Body Height
- Body Length
- Overall Length
- Series
- Body Diameter
- Voltage type
- Nominal current
- Size
Attribute column
Manufacturer
ABB Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Diameter | Body Length | Voltage, Rating | Series | Current Rating | Fuse Size | Overall Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 275462285 |
| - | - | - | 500V | - | 16A | 125 x 30 x 60mm | - | - | ||
Tiny WHSL | 39 |
| - | - | 49.5mm | 500V | OFAF000H | 40A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 99 |
| - | - | 49.5mm | 500V | OFAF000H | 100A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 75 |
| - | - | 49.5mm | 500V | OFAF000H | 35A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 29 |
| - | - | 49.5mm | 500V | OFAF000H | 20A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 85 |
| - | - | 49.5mm | 500V | OFAF000H | 50A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | In Stock | - | - | 26.9mm | - | 500V | - | 100A | A4 | - | 57.5mm | ||
Tiny WHSL | In Stock | - | - | 31mm | - | 500V | - | 125A | B2 | - | 47mm | ||
Tiny WHSL | 52 |
| - | - | 49.5mm | 500V | OFAF000H | 10A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 127 |
| - | - | 49.5mm | 500V | OFAF000H | 63A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 36 |
| - | - | 65mm | 500V | OFAF1H | 200A | NH1 | 135mm | - | ||
Tiny WHSL | In Stock | - | - | 21mm | - | 500V | - | 80A | B1 | - | 56mm | ||
Tiny WHSL | In Stock | - | - | 41.9mm | - | 500V | - | 250A | B3 | - | 71.5mm | ||
Tiny WHSL | 21 |
| - | - | 49.5mm | 500V | OFAF2H | 315A | NH2 | 79mm | 20.8mm | ||
Tiny WHSL | In Stock | - | - | 13.5mm | - | 500V | - | 10A | F1 | - | 34.5mm | ||
Tiny WHSL | In Stock | - | - | 13.5mm | - | 500V | - | 20A | A2 | - | 34.5mm | ||
![]() WM-M ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336249 |
| - | - | - | 500V | - | 32A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | - | 500V | - | 25A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | - | 500V | - | 50A | 125 x 30 x 60mm | - | - |