- Current Rating
- Voltage, Rating
- Fuse Size
- Body Height
- Body Length
- Overall Length
- Series
- Body Diameter
- Voltage type
- Nominal current
- Size
Attribute column
Manufacturer
ABB Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Length | Voltage, Rating | Series | Current Rating | Fuse Size | Overall Length | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 208336249 |
| - | - | 500V | - | 20A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 200A | 125 x 40 x 60mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 63A | 125 x 30 x 60mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 40A | 135 x 40 x 66mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 50A | 150 x 40 x 72mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 125A | 150 x 40 x 72mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 63A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 100A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 400A | 150 x 51 x 84mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 35A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 300A | 150 x 51 x 72mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 250A | 150 x 40 x 72mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 200A | 150 x 40 x 72mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 690V | - | 50A | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 208336249 |
| - | - | 500V | - | 315A | 135 x 40 x 66mm | - | - | ||
Tiny WHSL | 37 |
| - | 49.5mm | 500V | OFAF000H | 25A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 45 |
| - | 50mm | 500V | OFAF000H | 160A | NH00 | 79mm | 29.5mm | ||
Tiny WHSL | 139 |
| - | 49.5mm | 500V | OFAF000H | 32A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 35 |
| - | 49.5mm | 500V | OFAF000H | 16A | NH000 | 79mm | 20.8mm | ||
Tiny WHSL | 69 |
| - | 49.5mm | 500V | OFAF000H | 6A | NH000 | 79mm | 20.8mm |