- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Housing Material | Weight | Shape | Package Cooled | Material Finish | Actuator Material | Adjustment range undelayed short-circuit release | Angle | Approvals | Base Product Number | Cable Types | Degree of protection (IP) | Device construction | Dimensions | For Use With | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Range | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage type | Voltage-Input | Voltage-Output 1 | Voltage, Rating | With integrated under voltage release | Operating Temperature | Series | Size / Dimension | Part Status | Type | Composition | Applications | Power (Watts) | Ingress Protection | Depth | Current Rating | Termination Style | Function | Number of Outputs | Actuator Type | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | Circuit | Switch Function | Note | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Current - Output (Max) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Output Configuration | Current - Output | Accessory Type | Number of Poles | Illumination | Mechanical Life | Voltage - Output 2 | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Operating Force | Synchronous Rectifier | Product Type | Voltage - Output 3 | Actuator Orientation | Voltage - Output (Max) | Voltage - Output 4 | Minimum Load Required | Outline | Contact Rating @ Voltage | Battery Chemistry | Number of Cells | Fuse Size | Switch Travel | Battery Cell Size | Structure | Capacity | Actuator Height off PCB, Vertical | Fuse Current | Rechargeability | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Connection Type | Features | IP Rating | Diameter | Length | Width | Actuator Length, Right Angle | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E92/32PV ABB Control | In Stock | - | - | Holder | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | UL;CSA;IEC | - | - | - | - | - | - | - | - | ABB Control | E92/32PV | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 kV | 1 kV | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1,000 Volts | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | Fuse Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | Screw Terminal | - | - | - | - | - | - | Unknown | ||
![]() E91/32PVS ABB Control | In Stock | - | - | Holder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1 kV | 1 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 A | - | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() 34722 ABB | In Stock | - | - | - | - | - | - | - | - | - | 196.41g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | ABB | 34722 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.4V | - | - | - | - | - | - | - | - | TWICELL | 3.91 L x 0.56 W x 1.97 H (99.4mm x 14.2mm x 50.0mm) | Active | - | - | - | - | - | - | - | Solder Tab | - | - | - | - | - | - | - | - | - | - | Battery packs made with NIMH cells include a thermostat. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Metal Hydride | 7 | - | - | AA | Side to Side, 1 Row x 7 Cells | 1.5Ah | - | - | Yes | - | - | - | - | - | - | - | - | - | - | ||
![]() T4H125TL-4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 9.97°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.969 (50.00mm) | 1.969 (50.00mm) | - | - | ||
![]() 1SDA054119R1 ABB | In Stock | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | 480 - 3840 | - | CE, cURus | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | Fixed | 0 | 0 | 128 - 320 | - | - | - | 320 | - | Toggle | Bolt connection | - | - | - | - | 90 ~ 264 VAC | 15V | - | No | 0°C ~ 70°C (With Derating) | MINT1065 | 4.00 L x 2.00 W x 1.02 H (101.6mm x 50.8mm x 26.0mm) | Active | Open Frame | - | Medical | 65W | - | - | 320A | - | - | 1 | - | 90% | 4kV | - | - | - | - | - | - | - | - | - | 4.33A | - | - | - | - | - | - | 3 | - | - | -- | - | - | - | - | - | - | -- | - | - | -- | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | - | - | - | - | - | - | ||
![]() 1SDA054527R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 - 2600 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | ABB | 1SDA054527R1 | - | - | - | Fixed | 0 | 0 | 80 - 200 | - | - | - | 250 | - | Toggle | Bolt connection | - | - | - | - | - | - | - | No | - | 1SDA05 | - | - | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 55 x 265 x 245mm | - | - | - | Thomas & Betts | MCD50-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galeo | - | - | - | - | - | - | - | 245mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55mm | 265mm | - | - | ||
Tiny WHSL | 2092 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | - | - | - | Murrelektronik | 7000-58201-6370750 | 24 VAC;24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 7.5 Meters | - | - | - | ||
Tiny WHSL | 2056 |
| - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Straight | UL;CSA | - | - | - | - | - | - | - | - | Ocal, a T & B Brand | NPL1X5SA-G | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | Conduit | Metallic | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male to Male Thread | - | - | - | - | - | - | - | ||
Tiny WHSL | 15346830 |
| - | - | Front Mount | - | 5 | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | Turck | U-53016 | 250 VAC, 250 VDC | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | ||
Tiny WHSL | 2366 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX150A1-4A1N1D3 | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437839 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tmax XT | - | - | Johnson Controls | VG1845CLH923BUA | - | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cooper | 78205109277 | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | 76mm | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | ||
Tiny WHSL | 23437830 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4S250BWS4 ABB | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | 228CDVA | - | - | - | - | - | - | - | - | - | - | CTS Electrocomponents | - | - | - | - | - | Tray | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -25°C ~ 70°C | 228C | - | - | - | - | - | - | - | - | - | PC Pin | - | - | Round Button | - | - | - | - | - | SPST-NO | Off-Mom | - | 1.9 VDC | - | LED, Green | - | - | - | - | - | - | - | - | Illuminated | 100,000 Cycles | - | - | - | - | 160gf | - | Molded case circuit breaker | - | Top Actuated | - | - | - | 7.50mm x 7.50mm | 0.05A @ 12VDC | - | - | - | 0.25mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 300504338 |
| - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | 500V | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | 450A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 8.76°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 x 70 x 84mm | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | ||
![]() T1N040TLS4 ABB | In Stock | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | 6-USPC (1.8x2) | - | - | - | - | - | - | - | - | - | - | XC9260 | - | - | - | - | - | Normal | - | - | - | - | Torex Semiconductor Ltd | - | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | XC9260 | - | - | - | - | - | - | - | - | - | - | Step-Down | 1 | - | - | - | 5.5V | Fixed | 2.7V | - | - | - | - | - | - | - | - | - | - | Positive | 1.5A | - | - | - | - | - | 2.85V | Buck | 1.2MHz | - | Yes | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Fuse switch disconnector | - | - | - | - | Bulk | Active | - | 400 | - | - | Spring clamp connection | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |