- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Built-in depth | Connectable conductor cross section solid-core | Degree of protection (IP) | Mounting Styles | Overvoltage category | Pollution degree | Range | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Frequency | Failure Rate | Number of Poles | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2709 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 62 kOhms | Metal Oxide Film | 1W | 50A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 33 Ohms | Metal Oxide Film | 1W | 25A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 11 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 56 kOhms | Metal Oxide Film | 1W | 2A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 20 Ohms | Metal Oxide Film | 1W | 32A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2836 |
| - | Axial | Axial | 82 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 7.5 kOhms | Metal Oxide Film | 1W | 50A | 50 - 50 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2026 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 1.6 kOhms | Metal Oxide Film | 1W | 50A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2252 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.5 MOhms | Metal Film | 0.5W, 1/2W | 40A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 910 Ohms | Metal Oxide Film | 1W | 1A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 82 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 120 kOhms | Metal Film | 0.25W, 1/4W | 25A | 50 - 50 | -- | 1 | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 82 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 1.8 Ohms | Metal Oxide Film | 1W | 1.6A | 50 - 50 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 1.74 MOhms | Metal Film | 0.5W, 1/2W | 8A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 6 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 240 kOhms | Metal Film | 0.25W, 1/4W | 400A | 50 - 60 | -- | 2 | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | -- | ||
Tiny WHSL | 9 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 750 kOhms | Metal Film | 0.25W, 1/4W | 16A | 50 - 60 | -- | 3 | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | -- | ||
Tiny WHSL | 28646233 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 10 MOhms | Metal Film | 0.25W, 1/4W | 13A | 50 - 60 | -- | 2 | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | -- | ||
Tiny WHSL | 2388 |
| - | Axial | Axial | 82 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 2.2 MOhms | Metal Film | 0.5W, 1/2W | 50A | 50 - 50 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2790 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 3 | SMISSLINE TP | AC | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.5% | Active | 2 | ±100ppm/°C | 51.1 kOhms | Metal Film | 0.25W, 1/4W | 50A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2276 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 2 | SMISSLINE TP | AC/DC | -55°C ~ 155°C | Tape & Reel (TR) | RNV | 0.094 Dia x 0.236 L (2.40mm x 6.00mm) | ±1% | Active | 2 | ±200ppm/°C | 820 kOhms | Metal Film | 0.25W, 1/4W | 16A | 50 - 60 | -- | 2 | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | -- | ||
Tiny WHSL | 2024 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 2 | SMISSLINE TP | AC/DC | -55°C ~ 235°C | Tape & Reel (TR) | RSF | 0.177 Dia x 0.433 L (4.50mm x 11.00mm) | ±5% | Active | 2 | ±200ppm/°C | 39 Ohms | Metal Oxide Film | 1W | 4A | 50 - 60 | -- | 2 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2700 |
| - | Axial | Axial | - | - | - | DIN Rail Mount | - | - | SMISSLINE TP | - | -55°C ~ 235°C | Bulk | RSF | 0.217 Dia x 0.591 L (5.50mm x 15.00mm) | ±5% | Active | 2 | ±200ppm/°C | 20 kOhms | Metal Oxide Film | 2W | 3A | - | -- | 3 | Flame Retardant Coating, Safety | -- | ||
Tiny WHSL | 2786 |
| - | Axial | Axial | 75 | 0.75 - 25 | IP20 | DIN Rail Mount | 3 | 2 | SMISSLINE TP | AC/DC | -55°C ~ 200°C | Tape & Reel (TR) | RSMF | 0.126 Dia x 0.354 L (3.20mm x 9.00mm) | ±5% | Active | 2 | ±200ppm/°C | 150 kOhms | Metal Oxide Film | 1W | 10A | 50 - 60 | -- | 2 | Flame Proof, Safety | -- |