- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Styles | Range | Series | Type | Depth | Current Rating | Number of Poles | Overall Length | Overall Depth | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 470638 ABB | 29 |
| - | DIN Rail Mount | - | SN201 | - | 85mm | 16A | 1P+N | - | - | 69mm | 18mm | ||
![]() 470661 ABB | 27 |
| - | DIN Rail Mount | - | SN201 | - | 85mm | 10A | 1P+N | - | - | 69mm | 18mm | ||
Tiny WHSL | 38 |
| - | DIN Rail Mount | - | SN201 | - | 85mm | 32A | 1P+N | - | - | 69mm | 18mm | ||
![]() 703040 ABB | 45 |
| - | - | - | E213 | Change Over Switch | - | 16A | - | - | - | - | - | ||
Tiny WHSL | 34 |
| - | DIN Rail Mount | - | FH200 | - | - | 63A | 2 | 69mm | 85mm | - | - | ||
![]() 352252 ABB | 60 |
| - | DIN Rail Mount | System Pro M Compact | S200 | - | 88mm | 1A | 2P | - | - | 69mm | 35mm | ||
Tiny WHSL | 62 |
| - | DIN Rail Mount | - | SN201 | - | 85mm | 6A | 1P+N | - | - | 69mm | 18mm | ||
Tiny WHSL | 27 |
| - | DIN Rail Mount | - | FH200 | - | - | 40A | 2 | 69mm | 85mm | - | - | ||
Tiny WHSL | 42 |
| - | DIN Rail Mount | - | SN201 | - | 85mm | 10A | 1P+N | - | - | 69mm | 18mm | ||
Tiny WHSL | 855 |
| - | Fixed | XT3S | 1SDA06 | - | - | 80A | 4 | - | - | - | - | ||
Tiny WHSL | 630 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 16A | 4 | - | - | - | - | ||
Tiny WHSL | 569 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 32A | 4 | - | - | - | - | ||
Tiny WHSL | 889 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 63A | 4 | - | - | - | - | ||
Tiny WHSL | 743 |
| - | Fixed | XT4S | 1SDA06 | - | - | 40A | 4 | - | - | - | - | ||
Tiny WHSL | 604 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 63A | 4 | - | - | - | - | ||
Tiny WHSL | 781 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 50A | 3 | - | - | - | - | ||
Tiny WHSL | 701 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 100A | 3 | - | - | - | - | ||
Tiny WHSL | 899 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 225A | 4 | - | - | - | - | ||
Tiny WHSL | 590 |
| - | Fixed | Tmax XT | 1SDA06 | - | - | 125A | 4 | - | - | - | - | ||
Tiny WHSL | 505 |
| - | Fixed | XT4N | 1SDA06 | - | - | 40A | 3 | - | - | - | - |