- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Mounting Styles | Range | Series | Type | Depth | Current Rating | Number of Poles | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 837 |
| - | - | Fixed | XT2V | 1SDA06 | - | - | 100A | 3 | - | - | ||
Tiny WHSL | 763 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 32A | 3 | - | - | ||
Tiny WHSL | 767 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 20A | 3 | - | - | ||
Tiny WHSL | 755 |
| - | - | Fixed | XT2V | 1SDA06 | - | - | 63A | 4 | - | - | ||
Tiny WHSL | 705 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 25A | 3 | - | - | ||
Tiny WHSL | 1000 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 10A | 4 | - | - | ||
Tiny WHSL | 757 |
| - | - | Fixed | XT2V | 1SDA06 | - | - | 10A | 4 | - | - | ||
Tiny WHSL | 735 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 25A | 4 | - | - | ||
Tiny WHSL | 2087 |
| - | - | DIN Rail Mount | Protecta | XT1N | - | 70mm | 250A | 3 | 76.2mm | 130mm | ||
Tiny WHSL | 2258 |
| - | Tmax XT1, Tmax XT2, Tmax XT3, Tmax XT4 | - | SACE Tmax XT | SOR-C XT1-XT4 | Shunt Trip | - | - | - | - | - | ||
Tiny WHSL | 670 |
| - | - | Fixed | XT2L | 1SDA06 | - | - | 20A | 3 | - | - | ||
Tiny WHSL | 514 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 32A | 3 | - | - | ||
Tiny WHSL | 500 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 25A | 3 | - | - | ||
Tiny WHSL | 901 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 10A | 3 | - | - | ||
Tiny WHSL | 895 |
| - | - | Fixed | XT2L | 1SDA06 | - | - | 25A | 4 | - | - | ||
Tiny WHSL | 830 |
| - | - | Fixed | Tmax XT | 1SDA06 | - | - | 10A | 4 | - | - | ||
Tiny WHSL | 573 |
| - | - | Fixed | XT4L | 1SDA06 | - | - | 160A | 4 | - | - | ||
Tiny WHSL | 631 |
| - | - | Fixed | XT4L | 1SDA06 | - | - | 40A | 4 | - | - | ||
Tiny WHSL | 766 |
| - | - | Fixed | XT4L | 1SDA06 | - | - | 100A | 4 | - | - | ||
Tiny WHSL | 526 |
| - | - | Fixed | XT4L | 1SDA06 | - | - | 250A | 4 | - | - |