- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Differential current rating | Dim | For Use With | Manufacturer | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Overvoltage category | Pollution degree | Range | Release characteristics | Suitable for | Voltage type | Voltage, Rating | Series | Type | Depth | Current Rating | Frequency | Accessory Type | Number of Poles | Size | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2792 |
| - | 73 | 1 - 25 | 1 - 25 | 1pc(s) | IP20 | 0.03A | (W x H x D) 35 x 85 x 73 mm | - | - | DIN Rail Mount | 10A | 10A | 230V | 3 | 2 | System Pro M Compact | B | - | AC | - | DS201 | 2-pin 10/0.03 | 73mm | 10A | 50/60 Hz | - | 2 | - | 85mm | 35mm | ||
Tiny WHSL | 51 |
| - | - | - | - | - | - | - | - | DDA200, F200, S200 | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | Connecting Terminals | - | - | - | - | ||
![]() 1SDA013922R1 ABB | 2813 |
| - | - | - | - | - | - | - | - | S6 630, T6 630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | - | 3 | - | ||
Tiny WHSL | 2630 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2578 |
| - | 73 | - | - | - | IP20 | - | - | - | ABB | - | - | - | - | 2 | 3 | - | - | - | AC | - | DS200 | - | - | 63A | 50/60 Hz | - | 3 | - | - | - | ||
Tiny WHSL | 2545 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2518 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 16A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2827 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 16A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2478 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2884 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | In Stock | - | - | 73 | - | - | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | SMISSLINE TP | - | - | AC | 415V ac | - | - | - | 20A | 50/60 Hz | - | 4 | - | - | - | ||
Tiny WHSL | In Stock | - | - | 73 | - | - | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | SMISSLINE TP | - | - | AC | 415V ac | - | - | - | 32A | 50/60 Hz | - | 4 | - | - | - | ||
![]() 1SDA023379R1 ABB | 286462300 |
| - | - | - | - | - | - | - | - | S6 400-630, T6 630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | - | - | - | ||
![]() 1SDA050693R1 ABB | 976 |
| - | - | - | - | - | - | - | - | S6, T6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | - | - | - | ||
Tiny WHSL | 2770 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 16A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2265 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 10A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2984 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 4A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2993 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | System Pro M Compact | - | - | AC | - | DS201 | - | - | 32A | 50/60 Hz | - | 1P+N | - | - | - | ||
Tiny WHSL | 2449 |
| - | 69 | - | - | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | - | 2 | SMISSLINE | - | - | - | - | F402 | - | - | 25A | 50 Hz | - | 1P+N | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14x51 mm | - | - |