- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Cable entry | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Series | Current Rating | Number of Poles |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054146R1 ABB | In Stock | - | - | 320 - 3200 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 128 - 320 | 320 | - | Toggle | Bolt connection | No | 1SDA0 | 320A | 4 | ||
![]() 1SDA054056R1 ABB | In Stock | - | - | 375 - 3000 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 100 - 250 | 250 | - | Toggle | Bolt connection | No | 1SDA0 | 250A | 3 | ||
![]() 1SDA054094R1 ABB | In Stock | - | - | 160 - 1600 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 64 - 160 | 250 | - | Toggle | Bolt connection | No | 1SDA05 | 160A | 3 | ||
![]() 1SDA054360R1 ABB | 757 |
| - | 480 - 3840 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 128 - 320 | 400 | - | Toggle | Bolt connection | No | 1SDA05 | 320A | 4 | ||
![]() 1SDA054366R1 ABB | 901 |
| - | 320 - 3200 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 128 - 320 | 400 | - | Toggle | Bolt connection | No | 1SDA05 | 320A | 3 | ||
![]() 1SDA054431R1 ABB | 675 |
| - | 945 - 5985 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | No | 1SDA05 | 630A | 3 | ||
![]() 1SDA054498R1 ABB | 893 |
| - | 500 - 500 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 35 - 50 | 250 | Non-Compliant | Toggle | Bolt connection | No | 1SDA05 | 50A | 4 | ||
![]() 1SDA054516R1 ABB | 580 |
| - | 150 - 1200 | - | IP20 | - | Built-in device fixed built-in technique | Fixed | 0 | 0 | 40 - 100 | 250 | - | Toggle | Bolt connection | No | 1SDA05 | 100A | 3 | ||
![]() MS1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Side | - | IP41 | - | - | - | - | - | 160 | - | Other | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Side | - | IP41 | - | - | - | - | - | 160 | - | - | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Side | - | IP41 | - | - | - | - | - | 160 | - | - | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Side | - | IP41 | - | - | - | - | - | 250 | - | Other | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP41 | - | - | - | - | - | 250 | - | Other | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Side | - | IP41 | - | - | - | - | - | 630 | - | Other | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP41 | - | - | - | - | - | 250 | - | Other | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP41 | - | - | - | - | - | 250 | - | - | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP41 | - | - | - | - | - | 400 | - | - | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP41 | - | - | - | - | - | 400 | - | Other | Bolt connection | - | - | - | - |