- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Terminals | Body Orientation | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Classification | Contact Materials | Degree of protection (IP) | For Use With | Interrupt Rating | Mounting Styles | Operating Temp Range | Overvoltage category | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Range | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage type | Voltage, Rating | Series | Type | Gender | Depth | Current Rating | Frequency | Number of Contacts | Contact Gender | Number of Ports | Accessory Type | Number of Poles | Family | Product Type | Current Rating (Max) | Fuse Size | Shell Plating | Overall Length | Overall Depth | Strain Relief | Product Length (mm) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2SQ100BW-4 ABB | In Stock | - | - | - | 25 | Straight | - | - | - | (6/19)Signal | - | - | - | - | Wall | -65C to 200C | - | - | 36.49(mm) | Not Required(mm) | No | - | Non-Compliant | 20-25 | Crimp | - | 600VAC | - | Circular | RCP | - | - | - | 25(POS) | SKT | 1(Port) | - | - | M83723 | Molded case circuit breaker | - | - | Passivated | - | - | No | 38.1(mm) | - | - | 36.49(mm) | ||
Tiny WHSL | 2072 |
| - | Silver | 5 | Straight | - | - | - | 5Signal | Copper Alloy | - | - | - | Box | -55C to 125C | - | - | 35(mm) | Not Required(mm) | No | - | - | 18-11 | Solder | AC/DC | 700VDC/500VAC | - | Circular | RCP | - | 1kA | - | 5(POS) | SKT | 1(Port) | - | - | CB | - | 41(A) | 200 x 68 x 119mm | - | - | - | No | 33.8(mm) | - | - | 35(mm) | ||
![]() T1N060TLS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | ||
![]() 452063 ABB | 2972 |
| - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | DDA200 | - | - | - | 63A | - | - | - | - | - | 4 | - | - | - | - | - | 140mm | 93mm | - | - | - | - | - | ||
Tiny WHSL | 124 |
| - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | - | - | 16A | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 639 |
| - | - | - | - | - | - | - | - | - | - | Circuit Breaker | - | - | - | - | - | - | - | - | SACE Emax 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Part | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 67130 ABB | 634 |
| - | - | - | - | - | - | - | - | - | - | Four-Pole XT3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Residual Current Release | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200P | - | - | - | 6A | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 908 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2705 |
| - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | SACE Tmax XT | - | - | - | - | - | XT2N | - | - | - | 100A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2111 |
| - | - | - | - | - | - | - | - | - | - | Circuit Breaker | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Changeover Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2169 |
| - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | SACE Tmax XT | - | - | - | - | - | XT1B | - | - | - | 125A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 705 |
| - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | T7S | - | - | - | 1kA | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 595 |
| - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | T6N | - | - | - | 800A | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 22537845 |
| - | - | - | - | - | - | - | - | - | - | MCCB | - | - | - | - | - | - | - | - | Tmax T | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conversion Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 616 |
| - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | T5S | - | - | - | 630A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 638 |
| - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | SACE Tmax T | - | - | - | - | - | T5S | - | - | - | 400A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | 17.8 | 1 - 10 | 1 - 16 | - | - | IP20 | - | - | DIN Rail Mount | - | 3 | 2 | - | - | - | - | - | - | - | AC | - | S200C | - | - | 70mm | 4A | 50 - 60 | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | 70mm | 18mm | - |