- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Series | Current Rating | Number of Poles |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | IP41 | - | - | - | - | - | - | - | 160 | - | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP41 | - | - | - | - | - | - | - | 630 | Other | Bolt connection | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP41 | - | - | - | - | - | - | - | 630 | - | Bolt connection | - | - | - | - | ||
![]() 1SDA054027R1 ABB | In Stock | - | - | 150 - 1200 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 40 - 100 | 250 | Toggle | Bolt connection | No | 1SDA05 | 100A | 3 | ||
![]() 1SDA054059R1 ABB | In Stock | - | - | 250 - 2500 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 100 - 250 | 250 | Toggle | Bolt connection | No | 1SDA0 | 250A | 4 | ||
![]() 1SDA054069R1 ABB | In Stock | - | - | 100 - 1000 | IP20 | - | Built-in device fixed built-in technique | ABB | 1SDA054069R1 | - | 0 | 0 | 40 - 100 | 250 | Toggle | Bolt connection | No | 1SDA0 | 100A | 3 | ||
![]() 1SDA054088R1 ABB | In Stock | - | - | 240 - 1920 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 64 - 160 | 250 | Toggle | Bolt connection | No | 1SDA0 | 160A | 4 | ||
![]() 1SDA054066R1 ABB | In Stock | - | - | 150 - 1200 | IP20 | - | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 40 - 100 | 250 | Toggle | Bolt connection | No | 1SDA0 | 100A | 4 | ||
![]() 1SDA054039R1 ABB | In Stock | - | - | 150 - 1200 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 40 - 100 | 250 | Toggle | Bolt connection | No | 1SDA05 | - | 4 | ||
![]() 1SDA054338R1 ABB | 916 |
| - | 480 - 3840 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 128 - 320 | 400 | Toggle | Bolt connection | No | 1SDA05 | 320A | 3 | ||
![]() 1SDA054345R1 ABB | 640 |
| - | 600 - 4800 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 160 - 400 | 400 | Toggle | Bolt connection | No | 1SDA05 | 400A | 4 | ||
![]() 1SDA054361R1 ABB | 799 |
| - | 600 - 4800 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 160 - 400 | 400 | Toggle | Bolt connection | No | 1SDA05 | 400A | 4 | ||
![]() 1SDA054379R1 ABB | 935 |
| - | 600 - 4800 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 160 - 400 | 400 | Toggle | Bolt connection | No | 1SDA05 | 400A | 4 | ||
![]() 1SDA054369R1 ABB | 695 |
| - | 600 - 4800 | IP20 | - | Built-in device fixed built-in technique | ABB | - | Fixed | 0 | 0 | 160 - 400 | 400 | Toggle | Bolt connection | No | 1SDA05 | 400A | 3 | ||
![]() 1SDA054390R1 ABB | 629 |
| - | 320 - 3200 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 128 - 320 | 400 | Toggle | Bolt connection | No | 1SDA05 | 320A | 4 | ||
![]() 1SDA054432R1 ABB | 837 |
| - | 630 - 5985 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 252 - 630 | 630 | Toggle | Bolt connection | No | 1SDA05 | 630A | 4 | ||
![]() 1SDA054471R1 ABB | 696 |
| - | 2500 - 5000 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 350 - 500 | 630 | Toggle | Bolt connection | No | 1SDA05 | 500A | 3P+N | ||
![]() 1SDA054070R1 ABB | In Stock | - | - | 160 - 1600 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 64 - 160 | 250 | Toggle | Bolt connection | No | 1SDA0 | 160A | 3 |