- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Differential current rating | Dim | For Use With | Manufacturer | Maximum Current | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overvoltage category | Pollution degree | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Release characteristics | Suitable for | Type of control element | Type of electrical connection of main circuit | Voltage type | Series | Type | Depth | Current Rating | Frequency | Accessory Type | Number of Poles | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2436 |
| - | 35.6 | 1 - 10 | 1 - 16 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | AC | S200C | - | 70mm | 32A | 50 - 60 | - | 4P | - | 70mm | 36mm | ||
Tiny WHSL | 2807 |
| - | 35.6 | 1 - 10 | 1 - 16 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | AC | S200C | - | 70mm | 10A | 50 - 60 | - | 4P | - | 70mm | 36mm | ||
Tiny WHSL | 15346866 |
| - | - | - | - | - | - | IP20 | 1 | Built-in device fixed built-in technique | - | - | - | - | 25A | - | - | - | - | 0 | 0 | - | - | OT16 | 750 - 750 | 7.5 | 16 | - | - | Toggle | Cable clamp | - | 1SCA0 | - | - | - | - | - | 3 | - | - | - | ||
Tiny WHSL | 2256 |
| - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | OT200 | 1000 - 1000 | 110 | 200 | - | - | Short thumb-grip | Bolt connection | - | 1SCA02 | - | - | - | - | - | 4 | - | - | - | ||
Tiny WHSL | 2639 |
| - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | OT315 | 1000 - 1000 | 160 | 315 | - | - | Short thumb-grip | Bolt connection | - | 1SCA02 | - | - | - | - | - | 3 | - | - | - | ||
Tiny WHSL | In Stock | - | - | 73 | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | AC | DS200 | - | - | 13A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2950 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 10A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2202 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 10A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2588 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 16A | 50/60 Hz | - | 1P+N | - | - | - | ||
Tiny WHSL | 2993 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 16A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2792 |
| - | 73 | 1 - 25 | 1 - 25 | 1pc(s) | IP20 | - | - | - | 0.03A | (W x H x D) 35 x 85 x 73 mm | - | - | - | DIN Rail Mount | 10A | 10A | 230V | - | - | 3 | 2 | System Pro M Compact | - | - | - | B | - | - | - | AC | DS201 | 2-pin 10/0.03 | 73mm | 10A | 50/60 Hz | - | 2 | 85mm | - | 35mm | ||
Tiny WHSL | 51 |
| - | - | - | - | - | - | - | - | - | - | - | DDA200, F200, S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | Connecting Terminals | - | - | - | - | ||
![]() 1SDA013922R1 ABB | 2813 |
| - | - | - | - | - | - | - | - | - | - | - | S6 630, T6 630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | 3 | - | - | ||
Tiny WHSL | 2630 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2578 |
| - | 73 | - | - | - | IP20 | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | 2 | 3 | - | - | - | - | - | - | - | - | AC | DS200 | - | - | 63A | 50/60 Hz | - | 3 | - | - | - | ||
Tiny WHSL | 2545 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2518 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 16A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2827 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 16A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2478 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - | ||
Tiny WHSL | 2884 |
| - | 73 | 1 - 25 | 1 - 25 | - | IP20 | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | 3 | 2 | System Pro M Compact | - | - | - | - | - | - | - | AC | DS201 | - | - | 20A | 50/60 Hz | - | 2 | - | - | - |