- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Breaking capacity | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | For Use With | Mounting Styles | Nominal current | Overvoltage category | Pollution degree | Range | Voltage type | Voltage, Rating | Series | Current Rating | Frequency | Accessory Type | Number of Poles | Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | 73 | - | - | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC | 415V ac | - | 20A | 50/60 Hz | - | 4 | - | ||
Tiny WHSL | In Stock | - | - | - | - | 73 | - | - | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC | 415V ac | - | 32A | 50/60 Hz | - | 4 | - | ||
![]() 1SDA023379R1 ABB | 286462300 |
| - | - | - | - | - | - | - | S6 400-630, T6 630 | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | - | ||
![]() 1SDA050693R1 ABB | 976 |
| - | - | - | - | - | - | - | S6, T6 | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | - | ||
Tiny WHSL | 2770 |
| - | - | - | 73 | 1 - 25 | 1 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | System Pro M Compact | AC | - | DS201 | 16A | 50/60 Hz | - | 2 | - | ||
Tiny WHSL | 2265 |
| - | - | - | 73 | 1 - 25 | 1 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | System Pro M Compact | AC | - | DS201 | 10A | 50/60 Hz | - | 2 | - | ||
Tiny WHSL | 2984 |
| - | - | - | 73 | 1 - 25 | 1 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | System Pro M Compact | AC | - | DS201 | 4A | 50/60 Hz | - | 2 | - | ||
Tiny WHSL | 2993 |
| - | - | - | 73 | 1 - 25 | 1 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | System Pro M Compact | AC | - | DS201 | 32A | 50/60 Hz | - | 1P+N | - | ||
Tiny WHSL | 2449 |
| - | - | - | 69 | - | - | IP20 | - | DIN Rail Mount | - | - | 2 | SMISSLINE | - | - | F402 | 25A | 50 Hz | - | 1P+N | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 14x51 mm | ||
Tiny WHSL | In Stock | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 75 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC/DC | - | - | 1A | 50 - 60 | - | 1 | - | ||
Tiny WHSL | 2638 |
| - | - | - | 91 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC/DC | - | - | 2A | 50 - 60 | - | 2 | - | ||
Tiny WHSL | In Stock | - | - | - | - | 75 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 3 | SMISSLINE TP | AC | - | - | 1.6A | 50 - 50 | - | 1 | - | ||
Tiny WHSL | 13 |
| - | - | - | 75 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC/DC | - | - | 16A | 50 - 60 | - | 1 | - | ||
Tiny WHSL | 12 |
| - | - | - | 75 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC/DC | - | - | 20A | 50 - 60 | - | 1 | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 82 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 3 | SMISSLINE TP | AC | - | - | 40A | 50 - 50 | - | 2 | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 82 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 3 | SMISSLINE TP | AC | - | - | 8A | 50 - 50 | - | 2 | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 75 | - | 0.75 - 25 | IP20 | - | DIN Rail Mount | - | 3 | 2 | SMISSLINE TP | AC/DC | - | - | 63A | 50 - 60 | - | 1 | - |