- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Built-in depth | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dimensions | Maximum Current | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overvoltage category | Pollution degree | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | Series | Depth | Current Rating | Frequency | Number of Poles | Product Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2419 |
| - | - | 82 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 63A | 50 - 50 | 2 | - | - | - | ||
Tiny WHSL | 2803 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 2 | SMISSLINE TP | - | - | - | - | - | - | AC/DC | - | - | - | 8A | 50 - 60 | 2 | - | - | - | ||
Tiny WHSL | 2522 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 50A | 50 - 60 | 2 | - | - | - | ||
Tiny WHSL | 31250441 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 500mA | 50 - 60 | 2 | - | - | - | ||
Tiny WHSL | 2483 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 1A | 50 - 60 | 3 | - | - | - | ||
Tiny WHSL | 2493 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 63A | 50 - 60 | 2 | - | - | - | ||
Tiny WHSL | 2844 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 63A | 50 - 60 | 2 | - | - | - | ||
Tiny WHSL | 2858 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 3A | 50 - 60 | 3 | - | - | - | ||
Tiny WHSL | 2057 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 3 | SMISSLINE TP | - | - | - | - | - | - | AC | - | - | - | 20A | 50 - 60 | 4 | - | - | - | ||
Tiny WHSL | 2468 |
| - | - | 75 | 0.75 - 25 | IP20 | - | - | - | - | - | DIN Rail Mount | - | - | 3 | 2 | SMISSLINE TP | - | - | - | - | - | - | AC/DC | - | - | - | 10A | 50 - 60 | 2 | - | - | - | ||
Tiny WHSL | 2142 |
| - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | 200A | - | 0 | 0 | - | - | OT200 | 1000 - 1000 | 110 | 200 | - | Short thumb-grip | Bolt connection | - | - | 1SCA0 | - | - | - | 4 | - | - | - | ||
Tiny WHSL | 2366 |
| - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | 315A | - | 0 | 0 | - | - | OT315 | 1000 - 1000 | 160 | 315 | - | Short thumb-grip | Bolt connection | - | - | 1SCA0 | - | - | - | 3 | - | - | - | ||
Tiny WHSL | 47 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2821 |
| - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | 690V ac | 2CSM | 112mm | - | - | 3P | - | 70mm | 105mm | ||
Tiny WHSL | 23437847 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3NQ225TL-4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | ||
![]() 151210 ABB | In Stock | - | - | Plastic | - | - | - | - | - | - | 152 x 117 x 202mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mistral65 | 202mm | 63A | - | - | - | 152mm | 117mm | ||
Tiny WHSL | 64 |
| - | Plastic | - | - | - | - | - | - | 250 x 430 x 155mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mistral65 | 155mm | 125A | - | - | - | 250mm | 430mm | ||
Tiny WHSL | 73 |
| - | Plastic | - | - | - | - | - | - | 250 x 320 x 155mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mistral65 | 155mm | 63A | - | - | - | 250mm | 320mm |