- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Degree of protection (IP) | Degree of protection (IP), front side | For Use With | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Outside Length | Range | Rated permanent current Iu | RoHS | Special Features | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Composition | Color | Applications | Pitch | Depth | Current Rating | Output | Number of Poles | Input | Temperature Range | Coil Voltage | Number of Bands | Capacity | Number of Gangs | Fuse Class | Electrical Connection | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 80 |
| - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 44702-G | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 3A | - | 1P | - | - | - | - | - | - | - | - | 88mm | 17.5mm | ||
Tiny WHSL | 48 |
| - | - | CE, cUL, UL | - | - | - | Barksdale Control Products | 425H3-04-W72 | - | DIN Rail Mount | - | System Pro M Compact | - | Compliant | - | - | - | 400 V | S200 | General Industrial (Amplified) | - | - | - | - | 69 mm | 13 A | 4-20 mA | 2P | 12-32 VDC | -40-185 °F | - | - | - | - | - | Cable - Jacketed, Shielded | 88 mm | 35 mm | ||
Tiny WHSL | 2864 |
| - | - | - | - | - | - | Miscellaneous | - | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 6A | - | 4P | - | - | - | - | - | - | - | - | - | 70mm | ||
Tiny WHSL | 81 |
| - | Steel | CSA, UL | - | - | - | Cooper | 78205109204 | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | Metallic | - | - | - | 69mm | 4A | - | 2P | - | - | - | - | - | - | - | - | - | 35mm | ||
Tiny WHSL | 98 |
| - | - | - | - | - | - | Miscellaneous | 861CE | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | Commercial, Residential | - | 69mm | 4A | - | 1P | - | - | - | - | - | - | - | - | 88mm | 17.5mm | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | Hammond Manufacturing | PBPA19005BK | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 3A | - | 2P | - | - | - | - | - | - | - | - | 88mm | 35mm | ||
Tiny WHSL | 48 |
| - | - | CE, cUL, UL | - | - | - | Barksdale Control Products | 425H3-04-Z091 | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | General Industrial (Amplified) | - | - | Commercial, Residential | - | 69mm | 3A | 4-20 mA | 3P | 12-32 VDC | -40-185 °F | - | - | - | - | - | Cable - Jacketed, Shielded | 88mm | 53mm | ||
Tiny WHSL | 47 |
| - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10C3E008 | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | Commercial, Residential | - | 69mm | 4A | - | 3P | - | - | - | - | - | - | - | - | 88mm | 53mm | ||
Tiny WHSL | 47 |
| - | - | UL;CE | - | - | - | Cutler Hammer, Div of Eaton Co | XTFR1P6BBRD | - | DIN Rail Mount | - | System Pro M Compact | - | No | - | - | - | - | S200 | - | - | - | - | - | 69mm | 25A | - | 2P | - | - | 12 VDC | - | - | - | - | - | 88mm | 35mm | ||
Tiny WHSL | 74 |
| - | - | - | - | - | - | Continental Belt | 5/B118 | - | DIN Rail Mount | 121 Inches | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 8A | - | 1P | - | - | - | 5 | - | - | - | - | 88mm | 17.5mm | ||
Tiny WHSL | 89 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | Commercial, Residential | - | 69mm | 10A | - | 3P | - | - | - | - | - | - | - | - | 88mm | 53mm | ||
Tiny WHSL | 46 |
| - | - | CE, cUL, UL | - | - | - | Barksdale Control Products | 425H3-04-Z101 | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | General Industrial (Amplified) | - | - | - | - | 69mm | 25A | 4-20 mA | 3P | 12-32 VDC | -40-185 °F | - | - | - | - | - | Cable - Jacketed, Shielded | 88mm | 53mm | ||
Tiny WHSL | 58 |
| - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 16A | - | 2P | - | - | - | - | - | - | - | - | 88mm | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | ABB | OES400J3-FC | Panel | DIN Rail Mount | - | System Pro M Compact | - | - | Short Circuit Protection | - | - | - | S200 | - | - | - | Commercial, Residential | - | 69mm | 400 A | - | 3P | - | - | - | - | - | - | J | - | 88mm | 53mm | ||
Tiny WHSL | 59 |
| - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125P3DJ | Panel | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 125 A | - | 2P | - | - | - | - | - | - | - | - | 88mm | - | ||
Tiny WHSL | 2676 |
| - | - | - | - | - | - | ABB | OETL-NF200A-F | Panel | DIN Rail Mount | - | System Pro M Compact | - | - | - | - | - | - | S200 | - | - | - | - | - | 69mm | 200 A | - | 4P | - | - | - | - | - | - | - | - | 88mm | 70mm | ||
Tiny WHSL | 25042029 |
| - | - | UL | - | - | MS116, MS132 | Crouse-Hinds Commercial Products | TP870 | - | - | - | PS1 | - | - | - | - | - | - | PS1 | - | - | Natural | - | 17.5mm | - | 65A | - | - | - | - | - | - | 71 Cubic Inches | 2 | - | - | - | - | ||
Tiny WHSL | 31 |
| - | - | - | - | - | MS116, MS132 | - | - | - | - | - | PS1 | - | - | - | - | - | - | PS1 | - | - | - | - | 17.5mm | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IP30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP30 | - | - | - | - | - | - | - | 160 | Non-Compliant | - | Other | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |