- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Housing Material | Insert Material | Body Material | Approvals | ECCN | Fuse Size (mm) | Harmonized Code | Interrupt Rating | Itar Registered | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operation | Rad Hardened | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Termination | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Depth | Current Rating | Output Voltage | Output Type | Voltage | Number of Levels | Number of Poles | Terminal Type | Product Type | Number of Turns | Bearing Type | Depth Behind Panel | Legend | Fuse Current | Fuse Class | Connection Type | Lamp Type | Wattage | Input Voltage | Contacts | Voltage Rating (VAC) | Bearings | IP Rating | Mating Connector | Length | Width | Height (mm) | Width (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1N050TLU2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | Normal | Unavailable | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6N800BLS9 ABB | In Stock | - | - | - | PCB Mount | - | - | - | - | - | UR | - | - | - | - | - | Altech | 39.5162 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Polyamide | Light Gray | - | - | - | - | - | - | 1 | 12 | - | Molded case circuit breaker | - | - | - | - | - | - | Spring Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E93/50S ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 14x51 mm | - | - | - | Dynapar | HA62506000011 | - | Shafted | - | - | Yes | Single Ended | - | 0 to 70 Degrees C | Side Mount Connector | - | - | - | - | Thermoplastic | - | - | - | - | 5~26 VDC | Single Ended | 690 V | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | - | - | 5~26 VDC | - | - | Yes | IP66 | Not Included | - | - | - | - | - | ||
![]() E93/50 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 14x51 mm | - | - | - | Turck | U-67581 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E93/125 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 22x58 mm | - | - | - | Miscellaneous | E93/125 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 125A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91N/125 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 22x58 mm | - | - | - | Weidmuller | 1787760000 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 125A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91N/32S ABB | In Stock | - | - | - | - | - | - | Cast Iron | 52100 Steel;Black Oxide | - | - | - | - | - | - | - | Sealmaster | USRB5000E-102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two Bolt Pillow Block | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91/125S ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 22x58 mm | - | - | - | ABB | MP3-42C10L1 | - | - | Momentary | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | Fingersafe Screw | - | - | - | 1.91 | - | 125A | - | Screw Terminal | LED | - | - | 1NO | - | - | IP66 | - | - | - | - | - | - | ||
![]() E91/32S ABB | In Stock | - | - | - | DIN Rail Mount | 5 | - | - | - | Plastic | UL | - | 10x38 mm | - | - | - | Turck | U-29072 | - | - | - | - | Yes | - | 30 VDC | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 400 V | - | - | - | Fuse Disconnector | - | - | - | - | 32A | - | Screw Terminal | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() E91N/32 ABB | 47 | - | - | - | DIN Rail Mount | 3 | - | - | - | Aluminum | UR | - | 10x38 mm | - | - | - | Turck | U2911 | - | - | - | - | Yes | - | 150 VAC | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 400 V | - | - | - | Fuse Disconnector | - | - | - | - | 32A | - | Screw Terminal | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | ||
![]() E91N/50 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 14x51 mm | - | - | - | Miscellaneous | IC-7(PHILCO) | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E92/125 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 22x58 mm | - | - | - | ABB | E92/125 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 125A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91/50 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 14x51 mm | - | - | - | ABB | ACH580-BCR-022A-6+F267+J429+L501 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91/30CC ABB | 118 | - | - | - | DIN Rail | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | Turck | 2CSM299872R1801 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 600 V | - | - | - | Fuse Holder | - | - | - | - | 30A | CC | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91N/50S ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 14x51 mm | - | - | - | NTE Electronics | 500-0404 | - | PC Board | - | - | No | Slotted | - | -67 to 302 Degrees F | - | - | 500000 | - | - | Cermet | - | - | - | - | - | - | 690 V | - | - | - | - | 20 | - | - | - | 50A | - | Screw Terminal | - | 1 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E91/32 ABB | 57 | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 10x38 mm | - | - | - | Miscellaneous | IC-74151 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 400 V | - | - | - | Fuse Disconnector | - | - | - | - | 32A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E93N/50S ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 14x51 mm | - | - | - | ABB | E93N/50S | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | 50A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E93N/32 ABB | In Stock | - | - | - | DIN Rail Mount | - | - | - | - | - | CSA, IEC, UL | - | 10x38 mm | - | - | - | Bernstein | 980.1030.000 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | 400 V | - | - | - | Fuse Holder | - | - | - | - | 32A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E93N/32S ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Altech | CMR-102 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS30FAJ12 ABB | In Stock | - | - | Base, DIN Rail | - | - | Vinyl | - | - | - | - | - | - | - | - | - | Brady | 120774 | DIN, Panel | - | - | No | Compliant | - | 690 | - | Screw | Safety Signs | - | 60 °C | -40 °C | - | - | 22 kW | 104 mm | 30 A | - | - | - | - | 3 | - | - | - | - | - | Safety Gloves Required | - | J | - | - | - | - | - | 690(V) | - | - | - | 93 mm | 106 mm | 100 | 143 | Unknown |