- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Manufacturer | Maximum Current | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Pollution degree | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type | With integrated under voltage release | Series | Depth | Current Rating | Frequency | Number of Poles | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 51 |
| - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 60A | - | 1P | - | - | ||
Tiny WHSL | 54 |
| - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 1A | - | 3P | - | - | ||
Tiny WHSL | 2597 |
| - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 15A | - | 3P | - | - | ||
Tiny WHSL | 2744 |
| - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | - | 100A | - | 2P | - | - | ||
Tiny WHSL | 2775 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 25A | - | 4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 25A | - | 2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 25A | - | 2 | - | - | ||
Tiny WHSL | 2853 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 6A | - | 2 | - | - | ||
Tiny WHSL | 2693 |
| - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | 40A | - | 3 | - | - | ||
Tiny WHSL | 48 |
| - | DIN Rail | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | E 90 | - | - | - | SP + N | - | - | ||
Tiny WHSL | 50 |
| - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | S200 | 69mm | 2A | - | 1P | 88mm | 17.5mm | ||
![]() 1SDA054417R1 ABB | 566 |
| - | - | 630 - 5985 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 252 - 630 | - | - | - | 630 | Toggle | Bolt connection | - | No | 1SDA05 | - | 630A | - | 4 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | DS202C | - | 13A | - | 2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | DS202C | - | 16A | - | 2 | - | - | ||
Tiny WHSL | 2360 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | 10A | - | 1 | - | - | ||
Tiny WHSL | 2606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | 50A | - | 1 | - | - | ||
Tiny WHSL | 9046832 |
| - | - | - | 69 | 0 - 10 | 0 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | 3 | 2 | - | - | - | - | AC/DC | - | SN201 | - | 20A | 0 - 50 | 1P | - | - | ||
Tiny WHSL | 2311 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | 20A | - | 1 | - | - | ||
Tiny WHSL | 2594 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | 6A | - | 1 | - | - | ||
Tiny WHSL | 2532 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | 32A | - | 1 | - | - |