- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Pollution degree | Rated permanent current Iu | RoHS | Special Features | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Series | Current Rating | Frequency | Number of Poles | Product Type | Fuse Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | 1250 | - | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054217R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | 1SDA0 | 32A | - | 4 | - | - | ||
![]() T7H1200BWS6 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() T4H100B0B ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() 1SDA054216R1 ABB | In Stock | - | - | 320 - 320 | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 14 - 20 | - | 250 | - | - | Toggle | Bolt connection | - | - | No | 1SDA0 | 20A | - | 4 | - | - | ||
![]() T6S800BWAU8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
Tiny WHSL | 2165 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | 500A | - | - | - | 200 x 89 x 119mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() T5N400TWU8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() T7H1000PW-4 ABB | In Stock | - | - | - | - | - | - | - | - | - | High | ABB | T7H1000PW-4 | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() T3NQ125TL ABB | In Stock | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | - | ||
![]() 1SDA054322R1 ABB | 813 |
| - | 480 - 3840 | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 128 - 320 | - | 400 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | 320A | - | 3 | - | - | ||
Tiny WHSL | 2069 |
| - | - | 69 | 25 - 25 | 25 - 25 | IP2X | - | - | - | ABB | - | DIN Rail Mount | - | - | - | 2 | - | - | Earth Fault Safety Protection | - | - | - | 230/400V ac | - | F200 | 40A | 50/60 Hz | 4 | - | - | ||
![]() T5N300TWS4 ABB | In Stock | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() T1N100TLS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
![]() S2C-A1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | S2C-A1 | - | - | - | - | - | - | - | The solenoid device opens the breaker after the control voltage is applied | - | - | - | 12/60VAC - 12/60VDC | - | - | - | - | - | Miniature circuit breakers | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | ||
Tiny WHSL | 250420280 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | 224A | - | - | - | 125 x 30 x 60mm |