- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Mounting Styles | Range | Series | Current Rating | Accessory Type | Number of Poles |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 506 |
| - | - | Fixed | XT2L | 1SDA06 | 100A | - | 3 | ||
Tiny WHSL | 946 |
| - | - | Fixed | Tmax XT | 1SDA06 | 100A | - | 3 | ||
Tiny WHSL | 565 |
| - | - | Fixed | Tmax XT | 1SDA06 | 52A | - | 3 | ||
Tiny WHSL | 541 |
| - | - | Fixed | XT2L | 1SDA06 | 160A | - | 3 | ||
Tiny WHSL | 576 |
| - | - | Fixed | XT2L | 1SDA06 | 63A | - | 3 | ||
Tiny WHSL | 972 |
| - | - | Fixed | XT4L | 1SDA06 | 250A | - | 4 | ||
Tiny WHSL | 789 |
| - | - | Fixed | XT4L | 1SDA06 | 63A | - | 4 | ||
Tiny WHSL | 810 |
| - | - | Fixed | XT4L | 1SDA06 | 160A | - | 4 | ||
Tiny WHSL | 541 |
| - | - | Fixed | Tmax XT | 1SDA06 | 160A | - | 4 | ||
Tiny WHSL | 2289 |
| - | Tmax XT | - | Tmax XT | - | - | Undervoltage Release | - | ||
Tiny WHSL | 2931 |
| - | Circuit Breaker | - | Tmax XT | - | - | Rotary Handle | - | ||
Tiny WHSL | 2038 |
| - | - | Fixed | Tmax XT | 1SDA08 | 20A | - | 3 | ||
Tiny WHSL | 647 |
| - | XT4 | - | Tmax XT | - | - | Trip Unit | - | ||
Tiny WHSL | 2502 |
| - | Tmax XT | - | Tmax XT | - | - | Undervoltage Release | - | ||
Tiny WHSL | 2682 |
| - | Tamx XT | - | Tmax XT | - | - | Auxiliary Contact | - | ||
Tiny WHSL | 660 |
| - | - | Fixed | XT4H | 1SDA06 | 40A | - | 4 | ||
Tiny WHSL | 757 |
| - | - | Fixed | XT4L | 1SDA06 | 100A | - | 3 | ||
Tiny WHSL | 746 |
| - | - | Fixed | XT4L | 1SDA06 | 40A | - | 3 | ||
Tiny WHSL | 736 |
| - | - | Fixed | Tmax XT | 1SDA06 | 63A | - | 4 | ||
Tiny WHSL | 538 |
| - | - | Fixed | Tmax XT | 1SDA06 | 100A | - | 4 |