- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | Device Type | For Use With | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Range | Rated permanent current Iu | RoHS | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Series | Depth | Current Rating | Accessory Type | Number of Poles | Product Type | Fuse Size | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054453R1 ABB | 941 |
| - | - | 2000 - 4000 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 280 - 400 | - | 400 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | - | ||
![]() 1SDA054520R1 ABB | 725 |
| - | - | 375 - 3000 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 100 - 250 | - | 250 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 250A | - | 3 | - | - | - | - | ||
![]() 1SDA054535R1 ABB | 635 |
| - | - | 400 - 4000 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 160 - 400 | - | 400 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | - | ||
![]() 1SDA054549R1 ABB | 753 |
| - | - | 945 - 5985 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 252 - 630 | - | 630 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 630A | - | 3 | - | - | - | - | ||
![]() 1SDA054538R1 ABB | 721 |
| - | - | 600 - 4800 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 160 - 400 | - | 400 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | - | ||
![]() 1SDA054553R1 ABB | 893 | - | - | - | 320 - 4160 | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | 128 - 320 | - | 400 | - | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 320A | - | 3 | - | - | - | - | ||
![]() 1SDA054598R1 ABB | 677 |
| - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | Fixed | 0 | 0 | - | - | 320 | - | - | Toggle | Bolt connection | - | - | - | 1SDA0 | - | 320A | - | 4 | - | - | - | - | ||
![]() T2S100TWA3U4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | ||
Tiny WHSL | 7 |
| - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 120 | - | - | - | - | - | 10 | 100 | ||
Tiny WHSL | 225378255 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | 160A | - | - | - | 135 x 40 x 65mm | - | - | ||
Tiny WHSL | 225378255 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | 50A | - | - | - | 135 x 30 x 65mm | - | - | ||
Tiny WHSL | 225378255 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | 300A | - | - | - | 150 x 40 x 84mm | - | - | ||
Tiny WHSL | 24416208 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | 6A | - | - | - | 79 x 21 x 53mm | - | - | ||
Tiny WHSL | 2902 |
| - | - | - | - | - | - | Surge Arrestor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA051360R1 ABB | 2751 |
| - | - | - | - | - | - | - | T1, T2, T3, T4, T5, T6, XT1, XT2, XT3, XT4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electronic Time Delay | - | - | - | - | - | ||
Tiny WHSL | 762 |
| - | - | - | - | IP20 | - | - | - | - | - | - | - | OS200 | 200 | - | - | Short thumb-grip | Bolt connection | - | - | - | 1SCA02 | - | - | - | 3 | - | - | - | - | ||
Tiny WHSL | 983 |
| - | - | - | - | IP20 | - | - | - | - | - | - | - | - | 630 | - | - | Long turning handle | Bolt connection | - | 500V | - | - | - | - | - | 4 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | 200 | - | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | 630 | - | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | 250 | - | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - |