- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Breaking capacity | Built-in depth | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | For Use With | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Pollution degree | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type | With integrated under voltage release | Series | Type | Depth | Current Rating | Frequency | Number of Poles | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2414 |
| - | - | - | 82 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 32A | 50 - 50 | 2 | - | - | ||
Tiny WHSL | 11 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 500mA | 50 - 60 | 2 | - | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 10A | 50 - 60 | 2 | - | - | ||
Tiny WHSL | 2027 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 2 | SMISSLINE TP | - | - | - | AC/DC | - | - | - | - | 3A | 50 - 60 | 2 | - | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 8A | 50 - 60 | 2 | - | - | ||
Tiny WHSL | 31250441 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 1.6A | 50 - 60 | 2 | - | - | ||
Tiny WHSL | 2643 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 2 | SMISSLINE TP | - | - | - | AC/DC | - | - | - | - | 6A | 50 - 60 | 2 | - | - | ||
Tiny WHSL | 2182 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 8A | 50 - 60 | 4 | - | - | ||
Tiny WHSL | 2142 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 13A | 50 - 60 | 3 | - | - | ||
Tiny WHSL | 2200 |
| - | - | - | 75 | 0.75 - 25 | IP20 | - | - | DIN Rail Mount | - | - | - | 3 | 3 | SMISSLINE TP | - | - | - | AC | - | - | - | - | 500mA | 50 - 60 | 3 | - | - | ||
Tiny WHSL | In Stock | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11057256 |
| - | - | - | - | - | - | - | Commanding Load | - | - | - | - | - | - | E200 | - | - | - | - | - | E202 | Isolator | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 159.5 | - | - | - | 750 | 750 | ||
![]() 1SDA054046R1 ABB | In Stock | - | - | 160 - 1600 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | 0 | 0 | 64 - 160 | - | - | - | 250 | Toggle | Bolt connection | - | No | 1SDA0 | - | - | 160A | - | 3 | - | - | ||
![]() 1SDA054036R1 ABB | In Stock | - | - | 100 - 1000 | - | - | - | IP20 | Built-in device fixed built-in technique | - | Fixed | 0 | 0 | 40 - 100 | - | - | - | 250 | Toggle | Bolt connection | - | No | 1SDA05 | - | - | 100A | - | 4 | - | - | ||
![]() 1SDA054090R1 ABB | In Stock | - | - | 150 - 1200 | - | - | - | IP20 | Built-in device fixed built-in technique | - | Fixed | 0 | 0 | 40 - 100 | - | - | - | 250 | Toggle | Bolt connection | - | No | 1SDA0 | - | - | 100A | - | 4 | - | - | ||
![]() 1SDA054026R1 ABB | In Stock | - | - | 250 - 2500 | - | - | - | IP20 | Built-in device fixed built-in technique | - | Fixed | 0 | 0 | 100 - 250 | - | - | - | 250 | Toggle | Bolt connection | - | No | 1SDA05 | - | - | 250A | - | 3 | - | - |