- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adjustment range undelayed short-circuit release | Breaking capacity | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | Manufacturer | Manufacturer Part Number | Mounting Styles | Nominal current | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Pollution degree | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type | With integrated under voltage release | Series | Depth | Current Rating | Frequency | Number of Poles | Size | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054380R1 ABB | 980 |
| - | 320 - 3200 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 128 - 320 | - | - | 400 | Toggle | Bolt connection | - | No | 1SDA05 | - | 320A | - | 3 | - | - | - | ||
![]() 1SDA054364R1 ABB | 936 |
| - | 320 - 3200 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 128 - 320 | - | - | 400 | Toggle | Bolt connection | - | No | 1SDA05 | - | 320A | - | 3 | - | - | - | ||
![]() 1SDA054415R1 ABB | 823 |
| - | 945 - 5985 | - | - | - | - | IP20 | Built-in device fixed built-in technique | ABB | 1SDA054415R1 | Fixed | - | 0 | 0 | 252 - 630 | - | - | 630 | Toggle | Bolt connection | - | No | 1SDA05 | - | 630A | - | 3 | - | - | - | ||
![]() 1SDA054365R1 ABB | 621 |
| - | 400 - 4000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 160 - 400 | - | - | 400 | Toggle | Bolt connection | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | ||
![]() 1SDA054387R1 ABB | 792 |
| - | 600 - 4800 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 160 - 400 | - | - | 400 | Toggle | Bolt connection | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | ||
![]() 1SDA054433R1 ABB | 715 |
| - | 630 - 5985 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 252 - 630 | - | - | 630 | Toggle | Bolt connection | - | No | 1SDA05 | - | 630A | - | 4 | - | - | - | ||
![]() 1SDA054540R1 ABB | 648 |
| - | 400 - 4000 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 160 - 400 | - | - | 400 | Toggle | Bolt connection | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | ||
![]() 1SDA054544R1 ABB | 731 |
| - | 630 - 5985 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 252 - 630 | - | - | 630 | Toggle | Bolt connection | - | No | 1SDA05 | - | 630A | - | 3 | - | - | - | ||
![]() 1SDA054435R1 ABB | 774 |
| - | 945 - 5985 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 252 - 630 | - | - | 630 | Toggle | Bolt connection | - | No | 1SDA05 | - | 630A | - | 4 | - | - | - | ||
![]() 1SDA054528R1 ABB | In Stock | - | - | 100 - 1300 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | 0 | 0 | 40 - 100 | - | - | 250 | Toggle | Bolt connection | - | No | 1SDA0 | - | 100A | - | 3 | - | - | - | ||
![]() 1SDA054543R1 ABB | 958 |
| - | 630 - 5985 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | Fixed | - | 0 | 0 | 252 - 630 | - | - | 630 | Toggle | Bolt connection | - | No | 1SDA05 | - | 630A | - | 3 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14x51 mm | - | - | ||
Tiny WHSL | 80 |
| - | - | - | 17.8 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 4A | 50 - 60 | 2P | - | 70mm | 18mm | ||
Tiny WHSL | In Stock | - | - | - | - | 17.8 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 2A | 50 - 60 | 2P | - | 70mm | 18mm | ||
Tiny WHSL | 23 |
| - | - | - | 17.8 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 16A | 50 - 60 | 2P | - | 70mm | 18mm | ||
Tiny WHSL | 21 |
| - | - | - | 35.6 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 10A | 50 - 60 | 3P | - | 70mm | 36mm | ||
Tiny WHSL | 28646256 |
| - | - | - | 35.6 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 20A | 50 - 60 | 3P | - | 70mm | 36mm | ||
Tiny WHSL | In Stock | - | - | - | - | 17.8 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 20A | 50 - 60 | 2P | - | 70mm | 18mm | ||
Tiny WHSL | 101 |
| - | - | - | 17.8 | 1 - 10 | 1 - 16 | IP20 | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | AC | - | S200C | 70mm | 10A | 50 - 60 | 2P | - | 70mm | 18mm |