- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell Material | Material | Number of Terminals | Adjustment range undelayed short-circuit release | Base Product Number | Body Orientation | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Classification | Contact Finish Mating | Contact Materials | Degree of protection (IP) | Device construction | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temp Range | Overload release current setting | Overvoltage category | Package | Pollution degree | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | Range | Rated permanent current Iu | RoHS | Shell Size / Insert Arrangement | Termination Method | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Number of Ports | Shell Size, MIL | Number of Poles | Family | Product Type | Current Rating (Max) | Legend | Fuse Size | Shell Plating | Background Color | Language | Features | Strain Relief | Product Length (mm) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054153R1 ABB | In Stock | - | - | - | - | - | - | Aluminum | - | 320 - 3200 | - | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | Brady | 126297 | - | Fixed | 0 | 0 | - | 128 - 320 | - | - | - | - | - | - | - | - | - | 320 | - | - | - | Toggle | Bolt connection | - | - | No | - | 1SDA05 | - | - | Warning Signs | - | - | - | - | - | - | - | - | - | 320A | - | - | - | - | - | - | - | 4 | - | - | - | Keep Away From Heat | - | - | White | English | - | - | - | - | - | - | - | ||
![]() 1SDA054116R1 ABB | In Stock | - | - | - | Panel Mount | Flange | Aluminum Alloy | - | - | 375 - 3000 | KJ0F1 | - | - | - | - | - | Gold | - | IP20 | Built-in device fixed built-in technique | - | - | ITT Cannon, LLC | Fixed | 0 | 0 | - | 100 - 250 | - | Bulk | - | Metal | - | - | Active | - | - | 250 | - | - | - | Toggle | Bolt connection | - | - | No | -65°C ~ 175°C | KJ | Crimp | Receptacle, Male Pins | - | 37 | Olive Drab | - | Bayonet Lock | - | N (Normal) | - | Environment Resistant | - | 250A | - | Olive Drab Cadmium | 14-35 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Strain Relief | - | - | - | - | 50.0µin (1.27µm) | - | ||
![]() T2SQ100BW-4 ABB | In Stock | - | - | - | - | - | - | - | 25 | - | - | Straight | - | - | - | (6/19)Signal | - | - | - | - | - | - | - | Wall | - | - | -65C to 200C | - | - | - | - | - | 36.49(mm) | Not Required(mm) | - | No | - | - | Non-Compliant | 20-25 | Crimp | - | - | - | 600VAC | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | 25(POS) | SKT | 1(Port) | - | - | M83723 | Molded case circuit breaker | - | - | - | Passivated | - | - | - | No | 38.1(mm) | - | - | - | 36.49(mm) | ||
Tiny WHSL | 2072 |
| - | Silver | - | - | - | - | 5 | - | - | Straight | - | - | - | 5Signal | - | Copper Alloy | - | - | - | - | - | Box | - | - | -55C to 125C | - | - | - | - | - | 35(mm) | Not Required(mm) | - | No | - | - | - | 18-11 | Solder | - | - | AC/DC | 700VDC/500VAC | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | 1kA | - | - | - | 5(POS) | SKT | 1(Port) | - | - | CB | - | 41(A) | - | 200 x 68 x 119mm | - | - | - | - | No | 33.8(mm) | - | - | - | 35(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 11 |
| - | - | - | - | - | - | - | - | - | - | 17.8 | 1 - 10 | 1 - 16 | - | - | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | S200C | - | - | - | - | - | - | - | - | - | - | - | 70mm | 4A | 50 - 60 | - | - | - | - | - | - | 2P | - | - | - | - | - | - | - | - | - | - | - | 70mm | 18mm | - | - | ||
Tiny WHSL | 12 |
| - | - | - | - | - | - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | - | - | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | 0 - 50 | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2360 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2606 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9046832 |
| - | - | - | - | - | - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | - | - | - | IP20 | - | - | - | - | DIN Rail Mount | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | 20A | 0 - 50 | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2311 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2594 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2532 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2157 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2430 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2719 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2514 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2738 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS951 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2881 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |