- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Mounting Styles | Range | Series | Current Rating | Accessory Type | Number of Poles |
---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 552 |
| - | - | Fixed | SACE Tmax XT | XT4N | 250A | - | 3 | ||
Tiny WHSL | 2326 |
| - | - | Fixed | SACE Tmax XT | XT2S | 160A | - | 3 | ||
Tiny WHSL | 2861 |
| - | - | Fixed | SACE Tmax XT | XT3N | 100A | - | 3 | ||
Tiny WHSL | 20033654 |
| - | Circuit Breaker | - | Tmax XT | - | - | Front Terminal | - | ||
Tiny WHSL | 2812 |
| - | - | Fixed | SACE Tmax XT | XT1B | 63A | - | 3 | ||
Tiny WHSL | 2259 |
| - | - | Fixed | SACE Tmax XT | XT1B | 125A | - | 4 | ||
Tiny WHSL | 7241654 |
| - | Circuit Breaker | - | Tmax XT | - | - | Front Terminal | - | ||
Tiny WHSL | 2444 |
| - | Circuit Breaker | - | Tmax XT | - | - | Auxiliary Contact | - | ||
Tiny WHSL | 2251 |
| - | Circuit Breaker | - | Tmax XT | - | - | Changeover Contact | - | ||
Tiny WHSL | 2992 |
| - | Circuit Breaker | - | Tmax XT | - | - | Handle, Lockable | - | ||
Tiny WHSL | 2714 |
| - | Circuit Breaker | - | Tmax T | - | - | Undervoltage Release | - | ||
Tiny WHSL | 20033654 |
| - | Circuit Breaker | - | Tmax XT | - | - | Connector Plug Socket | - | ||
Tiny WHSL | 913 |
| - | MCCB | - | Tmax T | - | - | Motor Operator | - | ||
Tiny WHSL | 2898 |
| - | Circuit Breaker | - | Tmax T | - | - | Shunt Opening Release | - | ||
Tiny WHSL | 2267 |
| - | MCCB | - | Tmax T | - | - | Extended Front Terminal | - | ||
Tiny WHSL | 538 |
| - | - | Fixed | SACE Tmax T | T6S | 800A | - | 3 | ||
Tiny WHSL | 823 |
| - | - | Fixed | SACE Tmax T | T7S | 1.6kA | - | 3 | ||
Tiny WHSL | 2631 |
| - | Circuit Breaker | - | Tmax T | - | - | Shunt Closing Release | - | ||
Tiny WHSL | 587 |
| - | - | Fixed | SACE Tmax T | T6N | 630A | - | 3 | ||
Tiny WHSL | 658 |
| - | - | Fixed | SACE Tmax T | T6N | 800A | - | 3 |