- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dimensions | Factory Pack QuantityFactory Pack Quantity | Filtered | For Use With | Interrupt Rating | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Part # Aliases | Product Status | Range | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operating voltage Ue | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage type for actuating | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Current Rating | Termination Style | Function | Failure Rate | Note | Accessory Type | Number of Poles | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 51 |
| - | - | - | Metal | - | - | - | - | - | - | 142x143x0,5mm | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | SMISSLINE TP | - | - | - | - | - | Yes | - | - | - | - | 400 V | - | - | - | 1590 | - | - | - | - | Panel | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | 1P | - | - | - | - | - | - | 18mm | ||
Tiny WHSL | 286462302 |
| - | - | - | - | - | - | - | IP00 | Other | - | - | - | - | DDA200, F200, S200 | - | - | - | - | - | - | - | - | - | - | - | - | IEC Range | 0 - 0 | 0 - 0 | 24 - 24 | 200 - 600 | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single direction | - | - | Busbar | - | - | - | - | - | - | - | - | ||
![]() 1SDA054122R1 ABB | In Stock | - | - | - | - | - | 320 - 3200 | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | Fixed | 0 | 0 | 128 - 320 | - | - | - | - | - | - | - | - | 320 | - | Toggle | Bolt connection | - | - | - | No | - | - | 1SDA05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320A | - | - | - | - | - | 4 | - | - | - | - | - | - | - | ||
![]() CRS350 ABB | In Stock | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | 25 | - | - | - | ITT Cannon | - | - | - | - | - | - | - | - | 132043-3160 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Circular Push Pull Connectors | - | Circular Push Pull Connectors | - | - | - | - | ||
![]() T4H200TLS4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T5N600BWA3S8 ABB | In Stock | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | - | 1 | - | - | - | TE Connectivity | + 250 C | - | - 25 C | Chassis Mount | - | - | - | - | 2-2176511-5 | - | - | - | - | - | - | - | Details | - | - | - | - | 600 VAC, 850 VDC | - | - | Bulk | - | - | 5 % | - | 200 PPM / C | - | 150 Ohms | - | - | - | Power Supplies, Inverters, Servo Motors | - | - | Resistors | 600 W | Wirewound | - | Wire Lead | - | - | - | - | - | Wirewound Resistors | Aluminium Enclosure | Wirewound Resistors - Chassis Mount | 30 mm | - | 335 mm | 60 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | D-Sub Backshells | - | D-Sub Backshells | - | - | - | - | ||
![]() T1N050TLS4 ABB | In Stock | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Normal | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | Glenair | - | - | - | - | ||
Tiny WHSL | 286462294 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | 690V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T7HQ1200RW ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T4NQ150BWAS9 ABB | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -55°C ~ 225°C | - | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | 2 | ±100ppm/°C | - | 1.2 MOhms | - | - | Metal Oxide Film | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | Flame Proof, High Voltage, Safety | - | - | - | - | - | ||
![]() T4H250CL ABB | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | RN731J | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | - | 25.5 Ohms | - | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | ||
![]() T4NQ250BWAU4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 25 V | - | - | - | - | - | 0.5 % | - | 50 ppm/°C | - | 560 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | 350 µm | - | - | - | ||
![]() T3S200TDD ABB | In Stock | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | 1 | - | - | Standard | ITT Cannon | - | - | - | - | - | - | - | - | 155000-5687 | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -2 kF | Circular Connectors | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() T2H060T0B ABB | In Stock | - | - | - | - | - | - | - | ITT Cannon | - | - | - | - | 1 | - | - | High | ITT Cannon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | Circular MIL Spec Connector | - | - | - | - | ||
![]() T1N040TLS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T3N150TLS4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T7H1000BK0S6 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T6S600THH ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T4H200TWU2 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - |