- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | For Use With | Mounting Styles | Range | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Lead Style | Accessory Type | Number of Poles | Coating, Housing Type | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2612 |
| - | Axial, Box | Flanges | - | Fixed | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±100ppm/°C | 115 mOhms | Wirewound | 10W | 50A | R (0.01%) | Solder Lugs | - | 3 | Aluminum | Military, Moisture Resistant | 0.405 (10.29mm) | ||
Tiny WHSL | 568 |
| - | Axial, Box | Flanges | - | Fixed | XT2N | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER60 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±100ppm/°C | 715 mOhms | Wirewound | 5W | 10A | P (0.1%) | Solder Lugs | - | 3 | Aluminum | Military, Moisture Resistant | 0.335 (8.51mm) | ||
Tiny WHSL | 2144 |
| - | Axial, Box | Flanges | - | Fixed | XT2N | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±50ppm/°C | 7.5 Ohms | Wirewound | 10W | 63A | M (1%) | Solder Lugs | - | 3 | Aluminum | Military, Moisture Resistant | 0.405 (10.29mm) | ||
Tiny WHSL | 2031 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±100ppm/°C | 536 mOhms | Wirewound | 10W | - | R (0.01%) | Solder Lugs | Front Terminal | - | Aluminum | Military, Moisture Resistant | 0.405 (10.29mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 250 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | Key Lock | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | XT1 | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER65 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±100ppm/°C | 205 mOhms | Wirewound | 10W | - | R (0.01%) | Solder Lugs | Key Lock | - | Aluminum | Military, Moisture Resistant | 0.405 (10.29mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 78.7 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | Plate | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
![]() 1SDA066696R1 ABB | 2355 |
| - | Axial, Box | Flanges | - | Fixed | Formula DSA | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±20ppm/°C | 39 Ohms | Wirewound | 10W | 125A | R (0.01%) | Solder Lugs | - | 1 | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
Tiny WHSL | 2404 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±50ppm/°C | 8.66 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | Front Terminal | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
Tiny WHSL | 2295 |
| - | Axial, Box | Flanges | XT2 | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±20ppm/°C | 147 Ohms | Wirewound | 10W | - | R (0.01%) | Solder Lugs | Front Terminal | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
Tiny WHSL | 32 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±50ppm/°C | 13 Ohms | Wirewound | 10W | - | M (1%) | Solder Lugs | DIN Rail Plate | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 464 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | Key Lock | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±50ppm/°C | 3.16 Ohms | Wirewound | 10W | - | R (0.01%) | Solder Lugs | Front Terminal | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±20ppm/°C | 221 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | Flexible Bar | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
Tiny WHSL | 31 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±20ppm/°C | 61.9 Ohms | Wirewound | 10W | - | R (0.01%) | Solder Lugs | Front Terminal | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
Tiny WHSL | 2481 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER40 | 0.600 L x 0.646 W (15.24mm x 16.41mm) | ±1% | Active | ±50ppm/°C | 4.53 Ohms | Wirewound | 5W | - | R (0.01%) | Solder Lugs | Flexible Bar | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.335 (8.51mm) | ||
![]() 1SDA067209R1 ABB | 523 |
| - | Axial, Box | Flanges | Tmax XT | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER45 | 0.750 L x 0.800 W (19.05mm x 20.32mm) | ±1% | Active | ±50ppm/°C | 3 Ohms | Wirewound | 10W | - | R (0.01%) | Solder Lugs | Opening Solenoid | - | Aluminum | Military, Moisture Resistant, Non-Inductive | 0.405 (10.29mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | ±100ppm/°C | 887 mOhms | Wirewound | 30W | - | R (0.01%) | Solder Lugs | Key Lock | - | Aluminum | Military, Moisture Resistant | 0.625 (15.87mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | XT3 | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | ±50ppm/°C | 1.01 Ohms | Wirewound | 30W | - | R (0.01%) | Solder Lugs | Front Terminal | - | Aluminum | Military, Moisture Resistant | 0.625 (15.87mm) | ||
Tiny WHSL | 20833650 |
| - | Axial, Box | Flanges | Tmax XT | - | Tmax XT | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER75 | 1.968 L x 1.140 W (49.99mm x 28.96mm) | ±1% | Active | ±50ppm/°C | 1.4 Ohms | Wirewound | 30W | - | R (0.01%) | Solder Lugs | Flexible Bar | - | Aluminum | Military, Moisture Resistant | 0.625 (15.87mm) |