- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Material | Weight | Material - Insulation | Terminal Screw Material | Material Type | Adjustment range undelayed short-circuit release | Approvals | Base Product Number | Contact Finish Mating | Degree of protection (IP) | Device construction | For Use With | Fuse Size (mm) | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation | Overload release current setting | Package | Primary Material | Product Status | Range | Rated permanent current Iu | RoHS | Special Features | Type of control element | Type of electrical connection of main circuit | Voltage-Input | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Efficiency | ESR (Equivalent Series Resistance) | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Number of Circuits | Polarization | Current - Output (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Number of Poles | Frequency Tolerance | Input Type | Voltage - Output | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Terminal Type | Product Type | Terminal Screw Finish | Form | Region Utilized | Cord Length | Input Connector | Output Connector | Depth Behind Panel | Number of Wire Entries | Legend | No Load Power Consumption | Fuse Current | Background Color | Text Color | Connection Type | Lamp Type | Features | Contacts | IP Rating | Height Seated (Max) | Width | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 0.397 lb (180.08g) | - | - | - | - | CB, CE, cULus | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | 90 ~ 264 VAC | - | - | 0°C ~ 40°C | - | PSAA20R | 2.82 L x 1.97 W x 1.54 H (71.7mm x 50.0mm x 39.1mm) | Active | - | - | - | - | - | - | - | ITE (Commercial) | - | 20W | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | Positive Center | 4A | - | - | - | 2 | - | Multi-Blade (Sold Separately) | 5V | - | - | - | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 9.5mm | - | - | - | 10mW (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2576 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2472 |
| - | - | - | - | - | - | 0.331 lb (150.14g) | - | - | - | - | CE, cULus | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | 90 ~ 264 VAC | - | - | 0°C ~ 40°C | - | PSAA30R | 3.26 L x 2.17 W x 1.54 H (82.7mm x 55.0mm x 39.1mm) | Active | - | - | - | - | - | - | - | ITE (Commercial) | - | 30W | - | - | - | - | - | - | - | 76mm | 20A | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | - | Positive Center | 1.25A | - | - | - | 3P | - | Multi-Blade (Sold Separately) | 24V | - | - | - | - | - | - | - | Wall Mount | International | 59 (1.50m) | Multi-Blade | Barrel Plug, 2.1mm I.D. x 5.5mm O.D. x 10.0mm | - | - | - | 300mW (Max) | - | - | - | - | - | - | - | - | - | 52.5mm | - | - | - | ||
![]() T3NQ125TLS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2262 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2418 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 23437843 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | * | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 153 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bus Line, EIB Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EIB | - | - | - | - | - | - | - | - | - | - | i-bus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2HQ100BW ABB | In Stock | - | - | Chassis, Panel | - | - | - | - | - | Thermoplastic | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 300V | - | -40°C ~ 105°C | Bulk | A2000 | - | Active | - | - | - | - | - | - | Black | - | 1 | - | - | - | 0.375 (9.53mm) | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | - | 12-22 AWG | - | - | 4 | - | - | - | - | - | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | Molded case circuit breaker | -- | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | Flange | - | - | - | - | - | UL94 V-0 | - | ||
![]() T2SQ060BWA ABB | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | Lead free / RoHS Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | 416 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25MHz | ±20ppm | - | - | - | - | - | - | - | 200 Ohms | - | - | - | - | - | - | Series | Fundamental | - | - | ±10ppm | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | Lead free / RoHS Compliant | ABB | T6PA800DW-4SPEC | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | 637 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | 800 A | 212.5MHz | ±50ppm | LVDS | - | - | Enable/Disable | Crystal | 66mA | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | ||
![]() T2S100BWAU8 ABB | In Stock | - | - | Free Hanging (In-Line), Right Angle | - | - | Aluminum Alloy | - | - | - | - | - | - | - | CA310 | Silver | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Metal | Active | - | - | Non-Compliant | - | - | - | - | 50V | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | - | - | Crimp | Plug, Male Pins | - | 54 | - | Olive Drab | - | - | - | Reverse Bayonet Lock | 22A | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | Olive Drab Cadmium | 32-A10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054499R1 ABB | 583 |
| - | - | - | - | - | Corkboard/Vinyl | - | - | - | - | 400 - 800 | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | United Visual Products | Fixed | 0 | 0 | - | 70 - 100 | Bulk | - | Active | - | 250 | Non-Compliant | - | Toggle | Bolt connection | - | - | No | - | - | - | - | - | - | - | - | Outdoor Enclosed Combo Board | - | - | Black/Natural | - | - | - | - | - | - | - | - | - | - | - | 80A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1N030TLS4 ABB | In Stock | - | - | - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | Grove Gear | GRL-BM821-50-D-56 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C-Face Coupled | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3SQ200TW ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Lumberg | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6SQ600CW ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() E93/32S ABB | In Stock | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | 10x38 mm | - | - | ABB | MP3-42C02L1 | - | - | - | - | Momentary | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Fuse Holder | - | - | - | - | - | - | 1.91 | - | - | - | 32A | - | - | Screw Terminal | LED | - | 2NC | IP66 | - | - | - | - | - | ||
![]() E93/32 ABB | In Stock | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | 10x38 mm | - | - | ABB | MP3-42C02L8 | - | - | - | - | Momentary | - | - | - | - | - | - | Yes | Case is made of self-extinguishing thermoplastic material resistant to high temperatures | - | - | - | 400-690V | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | Fuse Holders and Disconnects | - | - | - | - | - | - | 1.91 | - | - | - | 32A | - | - | Screw Terminal | LED | - | 2NC | IP66 | - | - | - | - | - | ||
![]() E91N/125S ABB | 40 | - | - | DIN Rail Mount | - | - | - | - | - | - | - | Fabric | - | ASTM | - | - | - | - | - | 22x58 mm | - | - | Brady | 113898 | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | Cable & Wire Marking | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 363 | - | 125A | White | Black | Screw Terminal | - | - | - | - | - | - | - | - | - |