- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Adjustment range undelayed short-circuit release | Base Product Number | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Sizes | Degree of protection (IP) | Device construction | For Use With | Interrupt Rating | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Range | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage type | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Number of Poles | Product Type | Includes | Fuse Size | Beam Angle | Features | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2083 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | ||
Tiny WHSL | 679 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | Tmax | - | - | - | - | - | - | - | - | - | - | 1SDA05 | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
Tiny WHSL | 2238 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 2CSR252101R1405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
Tiny WHSL | 2542 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | ||
Tiny WHSL | 25042054 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS116, MS132 | - | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | 17.5mm | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | 76mm | 4A | - | - | - | - | - | - | 1P | - | - | - | - | - | 17.5mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | DS202C | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ||
Tiny WHSL | 2618 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
Tiny WHSL | 9046832 |
| - | - | - | - | - | - | - | - | 76 | 0 - 10 | 0 - 16 | - | IP20 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | 40A | 0 - 50 | - | - | - | - | - | 1P | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | - | - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | - | IP40 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | 6A | 0 - 50 | - | - | - | - | - | 1P | - | - | - | - | - | - | - | ||
Tiny WHSL | 9046832 |
| - | - | - | - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | - | IP20 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | 40A | 0 - 50 | - | - | - | - | - | 1P | - | - | - | - | - | - | - | ||
Tiny WHSL | 2512 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ||
![]() 1SDA054486R1 ABB | 901 |
| - | - | - | - | - | - | 2000 - 4000 | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | Fixed | 0 | 0 | 280 - 400 | - | - | - | - | - | 400 | - | Toggle | Bolt connection | - | - | - | No | - | - | 1SDA05 | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | ||
Tiny WHSL | 200336245 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315A | - | - | - | - | - | - | - | - | - | 135 x 40 x 65mm | - | - | - | - | ||
![]() T1N040TLU8 ABB | In Stock | - | - | Panel Mount | Flange | Circular | Aluminum | - | - | TVP00RW | - | - | - | 16 (4), 20 (40), 8 Coax (2) | - | - | - | Normal | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Receptacle Housing | For Male Pins | 46 (44 + 2 Coax) | Threaded | Crimp | - | D | Shielded | Environment Resistant | - | - | - | Cadmium | 25-46 | Olive Drab | Contacts Not Included | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T5L400TWS4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T1N030TLS9 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() ZLS100 ABB | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZLS101 | - | - | ABB | ZLS100 | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | 10 V ~ 32 V | - | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | Active | - | - | - | - | - | - | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | 23° | - | - | - | ||
![]() 1SDA054487R1 ABB | 859 |
| - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum | -- | 2500 - 5000 | - | - | - | - | 16 (1), 20 (14) | IP20 | Built-in device fixed built-in technique | - | - | -- | - | - | - | Fixed | 0 | 0 | 350 - 500 | - | - | - | - | - | 630 | - | Toggle | Bolt connection | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | Active | -- | Receptacle Housing | For Female Sockets | 15 | Bayonet Lock | Crimp | - | X | Unshielded | Environment Resistant | - | 500A | - | Electroless Nickel | 14-15 | Silver | Contacts Not Included | -- | 4 | - | -- | - | - | -- | - | -- |