- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Cable entry | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | For Use With | Illuminated | Interrupt Rating | Manufacturer | Manufacturer Part Number | Maximum Current | Memory Types | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Outside Length | Overload release current setting | Overvoltage category | Pollution degree | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated surge voltage | RoHS | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Part Status | Color | Technology | Voltage - Supply | Current Rating | Frequency | Memory Size | Accessory Type | Number of Poles | Clock Frequency | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Product Type | Fuse Size | Number of Bands | Contact Configuration | Enclosure Type | Insulated | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054529R1 ABB | In Stock | - | - | Surface Mount | 60-VFBGA | 60-FBGA (9x8) | 160 - 2080 | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | Volatile | - | 0 | 0 | - | 64 - 160 | - | - | - | - | - | 250 | - | - | Toggle | - | Bolt connection | - | - | No | -30°C ~ 85°C (TJ) | Tape & Reel (TR) | -- | Active | - | SDRAM - Mobile LPDDR | 1.7 V ~ 1.9 V | 160A | - | 512Mb (32M x 16) | - | 3 | 200MHz | 700ps | DRAM | Parallel | 15ns | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | IP41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | Non-Compliant | Other | - | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 870 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 570 | - | - | Long turning handle | - | Bolt connection | - | 500V | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054551R1 ABB | 911 |
| - | - | - | - | 320 - 4160 | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | Fixed | 0 | 0 | - | 128 - 320 | - | - | - | - | - | 400 | - | Non-Compliant | Toggle | - | Bolt connection | - | - | No | - | - | 1SDA05 | - | - | - | - | 320A | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054484R1 ABB | 631 |
| - | - | - | - | 2000 - 4000 | - | - | - | IP20 | - | - | Built-in device fixed built-in technique | - | - | - | - | - | - | - | Fixed | 0 | 0 | - | 280 - 400 | - | - | - | - | - | 400 | - | - | Toggle | - | Bolt connection | - | - | No | - | - | 1SDA05 | - | - | - | - | 400A | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Side | - | IP41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | Other | - | Bolt connection | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5L400TWS4W ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
![]() T3NQ125TLS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | ||
Tiny WHSL | 2011 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V ac | - | - | - | F200 | - | - | - | - | 40A | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2369 |
| - | - | - | - | - | - | - | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | 80A | - | - | 0 | 0 | - | - | - | - | Steel Sheet Enclosed OT16-63 | 750 - 750 | - | 80 | - | - | Long turning handle | - | - | - | - | - | - | - | 1SCA0 | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 617 |
| - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | OS400 | - | - | 400 | - | - | Long turning handle | - | Bolt connection | - | - | - | - | - | 1SCA0 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2566 |
| - | - | - | - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 400A | - | - | 0 | 0 | - | - | - | - | OT400 | 1000 - 1000 | 220 | 400 | - | - | Short thumb-grip | - | Bolt connection | - | - | - | - | - | 1SCA0 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2841 |
| - | - | - | - | - | - | - | - | - | IP65 | 1 | Built-in device fixed built-in technique | - | - | - | - | - | 250A | - | - | 0 | 0 | - | - | - | - | OT250 | 1000 - 1000 | 140 | 250 | - | - | Short thumb-grip | - | Bolt connection | - | - | - | - | - | 1SCA0 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 824 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OT400 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1SCA02 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 937 |
| - | - | - | - | - | - | - | - | - | IP65 | - | Complete device in housing | - | - | - | - | - | 125A | - | - | 0 | 1 | - | - | - | - | Steel Enclosed Safety Switches OTL75-100 | 750 - 750 | 45 | 125 | - | - | Toggle | - | Screw connection | - | - | - | - | - | 1SCA0 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36624330 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 79 x 21 x 53mm | - | - | - | - | - | ||
Tiny WHSL | 312504346 |
| - | - | - | - | - | - | - | - | - | - | - | - | DDA200, F200, S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | IEC Range | - | - | 80 | 4.5 | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | Yes | 1024 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continental Belt | 5/3V1400 | - | - | DIN Rail Mount | - | - | 140 Inches | - | - | - | SMISSLINE TP | - | - | - | - | - | - | - | - | - | 240V ac | - | - | - | - | - | - | - | - | 32A | - | - | - | 2 | - | - | - | - | - | - | - | 5 | - | - | - | - | ||
Tiny WHSL | 23437864 |
| - | - | - | - | - | UL;CSA | - | - | - | - | - | - | - | No | - | Hubbell | FXCS-2B1-M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NO | Dead End | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 73 | - | IP20 | - | - | - | - | - | - | ABB | ACH550-BCR-059A-4+B058+E213+K466+L511 | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | SMISSLINE TP | - | - | - | - | - | - | - | - | AC | 415V ac | - | - | - | - | - | - | - | - | 13A | 50/60 Hz | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - |