- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Adjustment range undelayed short-circuit release | Approvals | Degree of protection (IP) | Device construction | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | With integrated under voltage release | Series | Type | Composition | Current Rating | Output | Number of Poles | Input | Temperature Range | Coil Voltage | Connection Type | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054403R1 ABB | 974 |
| - | - | - | 945 - 5985 | UL;CE | IP20 | Built-in device fixed built-in technique | Cutler Hammer, Div of Eaton Co | XTFR6P3BBF | - | Fixed | 0 | 0 | 252 - 630 | 630 | No | Toggle | Bolt connection | No | 1SDA05 | - | - | 630A | - | 4 | - | - | 230 VAC 50Hz | - | - | ||
![]() 1SDA054408R1 ABB | 797 |
| - | - | - | 630 - 5985 | - | IP20 | Built-in device fixed built-in technique | Dynapar | G0537295 | - | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 630A | - | 4 | - | - | - | - | - | ||
![]() 1SDA054448R1 ABB | 908 |
| - | - | - | 1600 - 3200 | - | IP20 | Built-in device fixed built-in technique | Texas Instruments | SN7406N | - | Fixed | 0 | 0 | 224 - 320 | 400 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 320A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054434R1 ABB | 903 |
| - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG33G0125P8YJ | Panel | Fixed | - | - | - | - | - | - | - | - | 1SDA05 | - | - | 125 A | - | 4 | - | - | - | - | - | ||
![]() 1SDA054424R1 ABB | 728 |
| - | - | - | 630 - 5985 | - | IP20 | Built-in device fixed built-in technique | ABB | - | - | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 630A | - | 4 | - | - | - | - | - | ||
![]() 1SDA054491R1 ABB | 910 |
| - | - | - | 2500 - 5000 | - | IP20 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 350 - 500 | 630 | Non-Compliant | Toggle | Bolt connection | No | 1SDA05 | - | - | 500A | - | 4 | - | - | - | - | - | ||
![]() 1SDA054376R1 ABB | 811 |
| - | - | - | 480 - 3840 | - | IP20 | Built-in device fixed built-in technique | Cutler Hammer, Div of Eaton Corp | HVX00322BACAP3 | - | Fixed | 0 | 0 | 128 - 320 | 400 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 320A | - | 4 | - | - | - | - | - | ||
![]() 1SDA054430R1 ABB | 594 |
| - | - | - | 945 - 5985 | - | IP20 | Built-in device fixed built-in technique | Greenlee | 86383 | - | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 630A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054517R1 ABB | 853 |
| - | - | - | 250 - 2500 | - | IP20 | Built-in device fixed built-in technique | Miscellaneous | - | - | Fixed | 0 | 0 | 100 - 250 | 250 | Non-Compliant | Toggle | Bolt connection | No | 1SDA05 | - | - | 250A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054513R1 ABB | 613 |
| - | - | - | 100 - 1000 | - | IP20 | Built-in device fixed built-in technique | Miscellaneous | - | - | Fixed | 0 | 0 | 40 - 100 | 250 | Non-Compliant | Toggle | Bolt connection | No | 1SDA05 | - | - | 100A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054526R1 ABB | In Stock | - | - | Fiberglass | - | 160 - 2080 | CSA, UL | IP20 | Built-in device fixed built-in technique | Vynckier Enclosure Systems | A71-1412DTHPL2 | - | Fixed | 0 | 0 | 64 - 160 | 250 | Yes | Toggle | Bolt connection | No | 1SDA05 | - | Non-Metallic | 160A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054512R1 ABB | 839 |
| - | - | - | 375 - 3000 | - | IP20 | Built-in device fixed built-in technique | Cutler Hammer, Div of Eaton Co | XTAE007B10L004 | - | Fixed | 0 | 0 | 100 - 250 | 250 | - | Toggle | Bolt connection | No | 1SDA0 | - | - | 250A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054426R1 ABB | 713 |
| - | - | - | 945 - 5985 | - | IP20 | Built-in device fixed built-in technique | Name Brand Replacements™ | - | - | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 630A | - | 4 | - | - | - | - | - | ||
![]() 1SDA054354R1 ABB | 521 |
| - | - | - | 480 - 3840 | - | IP20 | Built-in device fixed built-in technique | Cutler Hammer, Div of Eaton Co | XTAE007B10L006 | - | Fixed | 0 | 0 | 128 - 320 | 400 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 320A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054548R1 ABB | 532 |
| - | - | - | 630 - 5985 | - | IP20 | Built-in device fixed built-in technique | Brady | DIA-250-RD | - | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 630A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054541R1 ABB | 631 |
| - | - | Stainless Steel | 600 - 4800 | EU | IP20 | Built-in device fixed built-in technique | Dwyer Instruments | BV2M103 | - | Fixed | 0 | 0 | 160 - 400 | 400 | Yes | Toggle | Bolt connection | No | 1SDA05 | - | - | 400A | - | 3 | - | - | - | NPT Female | - | ||
![]() 1SDA054519R1 ABB | 900 |
| - | - | - | 375 - 3000 | - | IP20 | Built-in device fixed built-in technique | Cutler Hammer, Div of Eaton Co | XTAE007B10L010 | - | Fixed | 0 | 0 | 100 - 250 | 250 | - | Toggle | Bolt connection | No | 1SDA05 | - | - | 250A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054525R1 ABB | In Stock | - | - | - | - | 100 - 1300 | CE, cUL, UL | IP20 | Built-in device fixed built-in technique | Barksdale Control Products | 425H3-16-E | - | Fixed | 0 | 0 | 40 - 100 | 250 | - | Toggle | Bolt connection | No | 1SDA05 | General Industrial (Amplified) | - | 100A | 4-20 mA | 3 | 12-32 VDC | -40-185 °F | - | - | Cable - Jacketed, Shielded | ||
![]() 1SDA054539R1 ABB | 858 |
| - | - | - | 400 - 4000 | - | IP20 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 160 - 400 | 400 | Non-Compliant | Toggle | Bolt connection | No | 1SDA05 | - | - | 400A | - | 3 | - | - | - | - | - | ||
![]() 1SDA054507R1 ABB | 684 |
| - | - | - | 150 - 1200 | - | IP20 | Built-in device fixed built-in technique | Cutler Hammer, Div of Eaton Corp | HVX00322BAP1P3 | - | - | 0 | 0 | 40 - 100 | 250 | - | Toggle | Bolt connection | No | 1SDA0 | - | - | 100A | - | 3 | - | - | - | - | - |