- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Actuator Material | (Ø) | Approvals | Built-in depth | Connectable conductor cross section solid-core | Content | Degree of protection (IP) | Dim | ElectricalLife | Interrupt Rating | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Operating Temp Range | Overvoltage category | Package | Pollution degree | Product Depth (mm) | Product Status | Range | RoHS | RoHS-compliant | Tolerance ± | Type of control element | Usage Level | Voltage Rating AC | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Type | Resistance | Applications | Voltage - Supply | Ingress Protection | Current Rating | Frequency | Pin Count | Termination Style | Function | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Interface | Number of Poles | Illumination | Bushing Thread | Product Type | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Fuse Size | Modulation or Protocol | Features | Product Length (mm) | Length | Actuator Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T1N040TLDIN ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | Glenair | - | - | - | Retail Package | - | - | Active | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4N250BW-2U8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4V250DW ABB | In Stock | - | - | - | QFN | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T4V250DW | - | Surface Mount | -40C to 85C | - | - | - | 3.2(mm) | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 250 A | - | 4 | - | - | - | - | - | - | - | - | - | 3 | - | - | Molded case circuit breaker | Industrial | - | - | - | - | - | - | 5(mm) | - | - | 0.75(mm) | ||
Tiny WHSL | In Stock | - | - | - | QFN | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | T7H1200DWA2AU | - | Surface Mount | -40C to 85C | - | - | - | 5(mm) | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 1,200 A | - | 4 | - | - | - | - | - | - | - | - | - | 3 | - | - | Molded case circuit breaker | Industrial | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT1NU3125DAA000XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT2HQ4125D66000XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | 4 + Neutral | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT2NU4125DFF000XXX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 A | - | - | - | - | - | - | - | - | - | - | - | 4 + Neutral | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT2VU3125DFF000XXX | - | Surface Mount | -40C to 85C | - | - | - | 2.5(mm) | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 125 A | - | 4 | - | - | - | - | - | - | - | - | - | 3 | - | - | Molded case circuit breaker | Industrial | - | - | - | - | - | - | 2(mm) | - | - | 0.75(mm) | ||
Tiny WHSL | In Stock | - | - | - | QFN | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT4HQ4250D66000XXX | - | Surface Mount | -20C to 70C | - | - | - | 3.2(mm) | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 250 A | - | 4 | - | - | - | - | - | - | - | - | - | 4 + Neutral | - | - | Molded case circuit breaker | Commercial | - | - | - | - | - | - | 5(mm) | - | - | 0.75(mm) | ||
Tiny WHSL | In Stock | - | - | - | QFN | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT4VU3250DFF000XXX | - | Surface Mount | -20C to 70C | - | - | - | 5(mm) | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 250 A | - | 4 | - | - | - | - | - | - | - | - | - | 3 | - | - | Molded case circuit breaker | COMMERCIALC | - | - | - | - | - | - | 7(mm) | - | - | 0.9(mm) | ||
Tiny WHSL | In Stock | - | - | - | QFN | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | XT4VU3250DJJB0AXXX | - | Surface Mount | -20C to 70C | - | - | - | 3.2(mm) | - | - | - | - | - | - | Commercial grade | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | 250 A | - | 4 | - | - | - | - | - | - | - | - | - | 3 | - | - | Molded case circuit breaker | Commercial | - | - | - | - | - | - | 5(mm) | - | - | 0.75(mm) | ||
Tiny WHSL | 36624337 |
| - | - | - | - | 1.4mm | - | - | - | 3000pc(s) | - | (Ø x L) 1.4 mm x 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 1% | - | - | - | - | AC/DC | 500V | - | - | - | - | CSRV0204FTDG1103 | 110kΩ | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 79 x 21 x 53mm | - | - | - | 3.5mm | - | - | ||
![]() T6S600CWS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2SQ100BWAS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2SQ100TL ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4H150E5WAU8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | High | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3NQ225TLS9 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T3S150TWU4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2012 |
| - | Panel Mount | - | -- | - | - | 75 | 0.75 - 25 | - | IP20 | - | 6,000 Cycles | - | - | - | - | DIN Rail Mount | - | 3 | - | 3 | - | - | SMISSLINE TP | - | - | - | - | - | 120V | 28V | AC | - | -20°C ~ 85°C | Bulk | Gemini A | Obsolete | - | - | - | - | -- | 5A (AC/DC) | 50 - 60 | - | Solder Lug | - | Standard Round | SPDT | On-On | Circular - 12.00mm Dia | -- | -- | - | 2 | Non-Illuminated | 15/32-32 | - | - | - | - | - | - | - | Epoxy Sealed Terminals | - | - | 17.45mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | -- | Active | - | - | General Purpose | 10 ~ 30VDC | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | Router | - | - | - | - | - | - | -- | - | - | - | - | - | -- | -- | -- | - | GPRS, GSM, EDGE | -- | - | - | - | - |