- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Body Material | Adjustment range undelayed short-circuit release | Approvals | Degree of protection (IP) | Device construction | Illuminated | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Series | Type | Current Rating | Output | Number of Poles | Input Type | Input | Temperature Range | Fuse Size | Contact Configuration | Connection Type | Enclosure Type | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054512R1 ABB | 839 |
| - | - | - | 375 - 3000 | - | IP20 | Built-in device fixed built-in technique | - | Cutler Hammer, Div of Eaton Co | XTAE007B10L004 | Fixed | 0 | 0 | 100 - 250 | 250 | - | Toggle | Bolt connection | - | - | No | 1SDA0 | - | 250A | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054426R1 ABB | 713 |
| - | - | - | 945 - 5985 | - | IP20 | Built-in device fixed built-in technique | - | Name Brand Replacements™ | - | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 630A | - | 4 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054354R1 ABB | 521 |
| - | - | - | 480 - 3840 | - | IP20 | Built-in device fixed built-in technique | - | Cutler Hammer, Div of Eaton Co | XTAE007B10L006 | Fixed | 0 | 0 | 128 - 320 | 400 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 320A | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054548R1 ABB | 532 |
| - | - | - | 630 - 5985 | - | IP20 | Built-in device fixed built-in technique | - | Brady | DIA-250-RD | Fixed | 0 | 0 | 252 - 630 | 630 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 630A | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054541R1 ABB | 631 |
| - | - | Stainless Steel | 600 - 4800 | EU | IP20 | Built-in device fixed built-in technique | - | Dwyer Instruments | BV2M103 | Fixed | 0 | 0 | 160 - 400 | 400 | Yes | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | - | - | NPT Female | - | - | ||
![]() 1SDA054519R1 ABB | 900 |
| - | - | - | 375 - 3000 | - | IP20 | Built-in device fixed built-in technique | - | Cutler Hammer, Div of Eaton Co | XTAE007B10L010 | Fixed | 0 | 0 | 100 - 250 | 250 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 250A | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054525R1 ABB | In Stock | - | - | - | - | 100 - 1300 | CE, cUL, UL | IP20 | Built-in device fixed built-in technique | - | Barksdale Control Products | 425H3-16-E | Fixed | 0 | 0 | 40 - 100 | 250 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | General Industrial (Amplified) | 100A | 4-20 mA | 3 | - | 12-32 VDC | -40-185 °F | - | - | - | - | Cable - Jacketed, Shielded | ||
![]() 1SDA054539R1 ABB | 858 |
| - | - | - | 400 - 4000 | - | IP20 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 160 - 400 | 400 | Non-Compliant | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 400A | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054507R1 ABB | 684 |
| - | - | - | 150 - 1200 | - | IP20 | Built-in device fixed built-in technique | - | Cutler Hammer, Div of Eaton Corp | HVX00322BAP1P3 | - | 0 | 0 | 40 - 100 | 250 | - | Toggle | Bolt connection | - | - | No | 1SDA0 | - | 100A | - | 3 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | 10A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | - | - | - | ABB | ACH580-BDR-02A1-4+F267+K465+L501 | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 252378282 |
| - | Aluminum | - | - | - | - | - | - | Grove Gear | EL-HMQ813-80-H-140-10 | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | 20A | - | - | C-Face Quilled | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAE007B10L2P4 | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | 100A | - | - | - | - | - | 79 x 30 x 60mm | - | - | - | - | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | - | - | - | GE - General Electric | P9XZ | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 234378282 |
| - | - | - | - | - | - | - | - | ABB | ACH550-BCR-06A9-4+B058+K452 | - | - | - | - | - | - | - | - | - | 690V | - | - | - | 35A | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054368R1 ABB | 564 |
| - | - | - | 480 - 3840 | - | IP20 | Built-in device fixed built-in technique | - | Cutler Hammer, Div of Eaton Co | XTAE007B10L3E005 | Fixed | 0 | 0 | 128 - 320 | 400 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 320A | - | 3 | - | - | - | - | - | - | - | - | ||
![]() 1SDA054375R1 ABB | 963 |
| - | - | - | 400 - 4000 | - | IP20 | Built-in device fixed built-in technique | - | - | - | Fixed | 0 | 0 | 160 - 400 | 400 | - | Toggle | Bolt connection | - | - | No | 1SDA05 | - | 400A | - | 4 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 27468270 |
| - | - | - | - | CSA | - | - | No | Killark-Hubbell Electrical Products | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | 4A | - | - | - | - | - | 79 x 21 x 53mm | 2NO;2NC | - | Feed-Thru | - | ||
Tiny WHSL | 2333 |
| - | Aluminum | - | - | - | - | - | - | Grove Gear | EL-B818-7.5-R | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | 800A | - | - | Solid Shaft | - | - | 200 x 89 x 119mm | - | - | - | - |