- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Adjustment range undelayed short-circuit release | Approvals | Degree of protection (IP) | Device construction | Dimensions | For Use With | Illuminated | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation | Outside Length | Overload release current setting | Range | Rated permanent current Iu | Special Features | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Series | Type | Applications | Depth | Current Rating | Accessory Type | Number of Poles | Terminal Type | Depth Behind Panel | Fuse Size | Number of Bands | Contact Configuration | Lamp Type | Contacts | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1SDA054047R1 ABB | In Stock | - | - | - | 250 - 2500 | - | IP20 | Built-in device fixed built-in technique | - | - | - | Brady | 86476 | - | Fixed | 0 | 0 | - | - | 100 - 250 | - | 250 | - | Toggle | Bolt connection | - | - | No | 1SDA0 | - | - | - | 250A | - | 3 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA023394R1 ABB | 2629 |
| - | - | - | - | - | - | - | S6 800, T6 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Front Terminal | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 80416212 |
| - | - | - | - | - | - | - | DDA200, F200, S200 | - | Cutler Hammer, Div of Eaton Co | XTAE007B10U3E008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | - | - | - | - | - | - | - | - | ABB | ACH550-BCR-075A-2+B055+K452 | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | - | - | - | 6A | - | - | - | - | 125 x 30 x 60mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 168496220 |
| - | - | - | - | - | - | - | Miniature Circuit Breakers | - | Continental Belt | 5V2800 | - | - | - | - | - | 280 Inches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | 1 | - | - | - | - | - | - | ||
Tiny WHSL | 192416220 |
| - | - | - | CSA, IEC, UL | - | - | - | Busbars | - | ABB | G1MP3-62R10L1 | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | Fingersafe Screw | 1.91 | - | - | - | LED | 1NO | IP66 | - | - | ||
Tiny WHSL | 2379 |
| - | - | - | - | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | - | - | ATEX;cULus | - | - | - | - | No | Killark-Hubbell Electrical Products | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | ||
Tiny WHSL | 168496220 |
| - | - | - | - | - | - | - | Miniature Circuit Breakers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | - | - | - | - | - | - | - | - | NTE Electronics | NTE4972 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Busbar | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | - | - | - | - | - | - | - | - | GE | 104PSG36B | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | - | - | 100A | - | - | - | - | 79 x 30 x 60mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 208336220 |
| - | - | - | - | - | - | - | SN201 | - | Cutler Hammer, Div of Eaton Corp | HVX00514BACAPF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Feeder Terminal | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 151223 ABB | In Stock | - | - | Plastic | - | - | - | - | 320 x 155 x 435mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mistral65 | - | - | 435mm | - | - | - | - | - | - | - | - | - | - | - | 320mm | 155mm | ||
Tiny WHSL | 2470 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS3 | - | - | - | - | - | - | - | PS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2011 | - | - | - | - | - | - | - | - | Circuit Breaker | - | - | - | - | - | - | - | - | - | - | Tmax XT | - | - | - | - | - | - | - | - | - | - | - | - | Conversion Kit | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | E215 | Push Button | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2291 |
| - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | High Performance | - | - | - | - | - | - | - | S800S | - | - | 88.5mm | 63A | - | 3P | - | - | - | - | - | - | - | - | - | 80mm | ||
Tiny WHSL | 225378263 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | - | - | 200A | - | - | - | - | 135 x 40 x 65mm | - | - | - | - | - | - | - | ||
Tiny WHSL | 86 |
| - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | S200M | - | - | 69mm | 16A | - | 1P | - | - | - | - | - | - | - | - | 88mm | 17.5mm | ||
Tiny WHSL | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | System Pro M Compact | - | Short Circuit Protection | - | - | - | - | - | S200M | - | Commercial, Residential | 76mm | 20A | - | 1P | - | - | - | - | - | - | - | - | 88mm | 17.5mm |