- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | For Use With | Mounting Styles | Range | Special Features | Voltage type | Voltage, Rating | Series | Type | Applications | Depth | Current Rating | Accessory Type | Number of Poles | Fuse Size | Overall Length | Overall Depth | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2470 |
| - | - | - | PS3 | - | - | - | PS | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2011 | - | - | Circuit Breaker | - | Tmax XT | - | - | - | - | - | - | - | - | Conversion Kit | - | - | - | - | - | - | ||
Tiny WHSL | 44 |
| - | - | - | System Pro M Compact | - | - | - | E215 | Push Button | - | - | 16A | - | - | - | - | - | - | - | ||
Tiny WHSL | 2291 |
| - | - | DIN Rail Mount | High Performance | - | - | - | S800S | - | - | 88.5mm | 63A | - | 3P | - | - | - | - | 80mm | ||
Tiny WHSL | 225378263 |
| - | - | - | - | - | AC/DC | 500V | - | - | - | - | 200A | - | - | 135 x 40 x 65mm | - | - | - | - | ||
Tiny WHSL | 86 |
| - | - | DIN Rail Mount | System Pro M Compact | - | - | - | S200M | - | - | 69mm | 16A | - | 1P | - | - | - | 88mm | 17.5mm | ||
Tiny WHSL | 48 |
| - | - | DIN Rail Mount | System Pro M Compact | Short Circuit Protection | - | - | S200M | - | Commercial, Residential | 76mm | 20A | - | 1P | - | - | - | 88mm | 17.5mm | ||
Tiny WHSL | 2665 |
| - | - | DIN Rail Mount | - | - | - | 230V ac | F200 | - | - | - | 25A | - | 2 | - | 35mm | 85mm | - | - | ||
Tiny WHSL | 2863 |
| - | - | Fixed | SACE Tmax XT | - | - | - | XT2S | - | - | - | 63A | - | 3 | - | - | - | - | - | ||
Tiny WHSL | 22537845 |
| - | - | DIN Rail Mount | High Performance | - | - | - | S800C | - | - | - | 10A | - | 1P | - | - | - | - | - | ||
Tiny WHSL | 22537845 |
| - | Circuit Breaker | - | Tmax XT | - | - | - | - | - | - | - | - | Rear Terminal | - | - | - | - | - | - | ||
Tiny WHSL | 2304 |
| - | MCCB | - | Tmax T | - | - | - | - | - | - | - | - | Shunt Opening Release | - | - | - | - | - | - | ||
Tiny WHSL | 737 |
| - | - | Fixed | SACE Tmax T | - | - | - | T6N | - | - | - | 800A | - | 4 | - | - | - | - | - | ||
Tiny WHSL | 22537845 |
| - | Circuit Breaker | - | Tmax T | - | - | - | - | - | - | - | - | Partitions | - | - | - | - | - | - | ||
Tiny WHSL | 793 |
| - | Circuit Breaker | - | Tmax T | - | - | - | - | - | - | - | - | Residual Current Release | - | - | - | - | - | - | ||
Tiny WHSL | 48 |
| - | Circuit Breaker | - | Tmax T | - | - | - | - | - | - | - | - | Partitions | - | - | - | - | - | - | ||
Tiny WHSL | 46 |
| - | MCB | - | - | - | - | - | - | - | - | - | - | Earth & Neutral Terminal Bar | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | DIN Rail Mount | System Pro M Compact | Short Circuit Protection | - | - | S200M | - | Commercial, Residential | 76mm | 10A | - | 1P | - | - | - | 88mm | 17.5mm | ||
![]() 470238 ABB | 276 |
| - | - | DIN Rail Mount | - | - | - | - | SN201 | - | - | 85mm | 16A | - | 1P+N | - | - | - | 18mm | 69mm | ||
Tiny WHSL | In Stock | - | - | - | DIN Rail Mount | System Pro M Compact | - | - | - | DS201 | - | - | - | 10A | - | 1P+N | - | - | - | - | - |