- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Material Type | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Fuse Size (mm) | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Overvoltage category | Pollution degree | Range | RoHS | Voltage type | Series | Type | Composition | Color | Applications | Current Rating | Frequency | Voltage | Number of Poles | Adhesive | Product Type | Legend | Quantity | Fuse Current | Background Color | Text Color | Language | Connection Type | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E94/32 ABB | 42 | - | - | DIN Rail Mount | - | - | CE, CSA, UL | - | - | - | - | 10x38 mm | Cutler Hammer, Div of Eaton Corp | PDG36P0200VFAL | Panel | - | - | - | - | Yes | - | - | - | Thermoplastic | - | - | 200 A | - | 400 V | - | - | Fuse Holder | - | - | 32A | - | - | - | Screw Terminal | - | ||
![]() E91/125 ABB | 39 | - | - | DIN Rail Mount | - | Plastic | CSA, IEC, UL | - | - | - | - | 22x58 mm | Brady | 48590 | - | - | - | - | - | Yes | - | - | - | Thermoplastic | - | Pipe & Valve Marking | - | - | 690 V | - | No | - | Low Pressure Air | 0 | 125A | Yellow | Black | English | Screw Terminal | - | ||
![]() E93N/50 ABB | In Stock | - | - | DIN Rail Mount | Polystyrene | - | CSA, IEC, UL | - | - | - | - | 14x51 mm | Brady | 120730 | - | - | - | - | - | Yes | - | - | Safety Signs | Thermoplastic | - | - | - | - | 690 V | - | - | - | Emergency Emergency Shut Off | - | 50A | - | - | - | Screw Terminal | - | ||
![]() E92/50 ABB | In Stock | - | - | DIN Rail Mount | - | - | UL | - | - | - | - | 14x51 mm | Thomas & Betts | DF4X1C-1500 | - | - | - | - | - | Yes | - | - | - | Thermoplastic | Orange | - | - | - | 690 V | - | - | - | - | - | 50A | - | - | - | Screw Terminal | 1.34 | ||
![]() E93/125S ABB | 42 | - | - | DIN Rail Mount | - | - | CSA, IEC, UL | - | - | - | - | 22x58 mm | ABB | CMS-100CA | - | - | - | - | - | Yes | - | - | - | Thermoplastic | - | - | - | - | 690 V | - | - | - | - | - | 125A | - | - | - | Screw Terminal | - | ||
Tiny WHSL | 2618 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | 40A | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9046832 |
| - | - | - | - | - | 76 | 0 - 10 | 0 - 16 | IP20 | - | - | - | - | DIN Rail Mount | 3 | 2 | - | - | AC/DC | SN201 | - | - | - | - | 40A | 0 - 50 | - | 1P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13 |
| - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | IP40 | - | - | - | - | DIN Rail Mount | 3 | 2 | - | - | AC/DC | SN201 | - | - | - | - | 6A | 0 - 50 | - | 1P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 9046832 |
| - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | IP20 | - | - | - | - | DIN Rail Mount | 3 | 2 | - | - | AC/DC | SN201 | - | - | - | - | 40A | 0 - 50 | - | 1P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2512 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | 32A | - | - | 1 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2139 |
| - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | 16A | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2693 |
| - | - | - | - | - | - | - | - | - | - | ABB | 2CSR252001R1204 | - | - | - | - | - | - | - | DS200 | - | - | - | - | 20A | - | - | 2 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2978 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | - | - | - | - | 2A | - | - | 4P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28646278 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | - | - | - | - | 500mA | - | - | 3P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28646278 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | - | - | - | - | 500mA | - | - | 2P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 63 |
| - | - | - | - | - | 69 | 0.75 - 25 | 0.75 - 35 | IP20 | - | - | - | - | DIN Rail Mount | 3 | 3 | System Pro M Compact | - | AC/DC | S200 | - | - | - | - | 2A | 50 - 60 | - | 1P+N | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | - | - | - | - | 32A | - | - | 1P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2083 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | System Pro M Compact | - | - | S200 | - | - | - | - | 6A | - | - | 4P | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 679 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | Tmax | - | - | 1SDA05 | - | - | - | - | 400A | - | - | 3 | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | 10A | - | - | 2 | - | - | - | - | - | - | - | - | - | - |