- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Number of Terminals | Adjustment range undelayed short-circuit release | Approvals | Body Orientation | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Classification | Contact Materials | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Device construction | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temp Range | Overload release current setting | Overvoltage category | Pollution degree | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Range | Rated permanent current Iu | RoHS | Shell Size / Insert Arrangement | Termination Method | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Voltage type | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Fastening Type | Power Rating | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Frequency | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Note | Number of Ports | Shell Size, MIL | Number of Poles | Family | Includes | Fuse Size | Beam Angle | Connection Type | Features | Operating Voltage | Strain Relief | IP Rating | Product Length (mm) | Height | Width | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2238 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | 2CSR252101R1405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2542 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25042054 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS116, MS132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 57 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 76mm | 4A | - | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | - | - | DS202C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054486R1 ABB | 901 |
| - | - | - | - | - | - | - | - | 2000 - 4000 | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | Fixed | 0 | 0 | - | 280 - 400 | - | - | - | - | - | - | 400 | - | - | - | Toggle | Bolt connection | - | - | - | No | - | - | 1SDA05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 200336245 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315A | - | - | - | - | - | - | - | - | - | - | - | - | 135 x 40 x 65mm | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | IP20 | - | - | - | Siemens Building Technologies | 289-06131 | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | Short thumb-grip | Bolt connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2644 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commanding Load | - | ABB | ACH550-PDR-088A-2+K454+L512 | - | - | - | - | - | - | - | - | - | - | - | E200 | - | - | - | - | - | - | - | - | - | - | - | - | E204 | - | - | - | - | - | Isolator | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054532R1 ABB | 887 |
| - | Silver | - | - | - | - | - | 27 | 2000 - 4000 | - | Straight | - | - | - | 27Signal | Copper Alloy | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | Cable | 0 | 0 | -55C to 125C | 280 - 400 | - | - | Not Required(mm) | 66.3(mm) | No | - | 400 | Non-Compliant | 36A46 | Crimp | Toggle | Bolt connection | - | - | 700VDC/500VAC | No | - | - | 1SDA05 | - | - | - | - | - | Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | 400A | - | - | - | 27(POS) | SKT | - | - | 1(Port) | - | 4 | CB | - | - | - | - | - | - | Yes | - | 37.3(mm) | - | - | Not Required(mm) | - | ||
Tiny WHSL | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 500V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | - | - | - | - | - | - | 79 x 21 x 53mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054154R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | 320 - 3200 | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | Fixed | 0 | 0 | - | 128 - 320 | - | - | - | - | - | - | 320 | - | - | - | Toggle | Bolt connection | - | - | - | No | - | - | 1SDA05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320A | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLS100 ABB | 53 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZLS101 | - | ABB | ZLS100 | - | - | - | - | - | - | - | - | - | - | - | SMISSLINE | - | - | - | - | - | - | 10 V ~ 32 V | - | - | - | -40°C ~ 65°C (TA) | Bulk | 4-20HR-MaxSonar-WR | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 42kHz | - | - | - | - | - | - | - | - | - | - | - | - | 23° | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2591 |
| - | - | - | - | - | - | - | - | - | - | - | 73 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | AC | - | - | - | - | DS201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40A | 50/60 Hz | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 20462462 |
| - | - | - | - | - | - | - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | - | - | - | IP20 | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | 3 | 2 | - | - | - | - | - | - | - | - | - | - | - | AC/DC | - | - | - | - | SN201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | 0 - 50 | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054021R1 ABB | In Stock | - | - | - | - | - | - | - | - | - | 100 - 1000 | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | Fixed | 0 | 0 | - | 40 - 100 | - | - | - | - | - | - | 250 | - | - | - | Toggle | Bolt connection | - | - | 150 V | No | - | - | 1SDA05 | 0.25 % | - | - | 50 ppm/°C | - | - | 1.26 MΩ | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | 100A | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | ||
![]() 1SDA054487R1 ABB | 859 |
| - | - | Panel Mount | Bulkhead - Front Side Nut | Circular | Aluminum | -- | - | 2500 - 5000 | - | - | - | - | - | - | - | 16 (1), 20 (14) | IP20 | - | Built-in device fixed built-in technique | - | -- | - | - | - | Fixed | 0 | 0 | - | 350 - 500 | - | - | - | - | - | - | 630 | - | - | - | Toggle | Bolt connection | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | Active | -- | - | Receptacle Housing | For Female Sockets | - | 15 | - | - | - | - | Bayonet Lock | - | Crimp | - | X | Unshielded | Environment Resistant | - | 500A | - | Electroless Nickel | 14-15 | - | - | Silver | Contacts Not Included | - | -- | 4 | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
Tiny WHSL | 34 |
| - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | - | - | - | - | - | MS116, MS132 | - | Cutler Hammer, Div of Eaton Corp | PDG20F0070VFFJ | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14mm | - | - | - | - | 70 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS116, MS132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MS116, MS132 | - | Stearns | 105602100 BF | End Mount | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | PS1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17.5mm | - | - | - | - | 65A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190 VAC;230 VAC | - | IP23 | - | - | - | - | - |