- Current Rating
- Number of Poles
- Series
- Mounting Styles
- Range
- Degree of protection (IP)
- Rated permanent current Iu
- Type of electrical connection of main circuit
- Manufacturer
- Type of control element
- Voltage type
- RoHS
Attribute column
Manufacturer
ABB Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Material - Insulation | Shape | Package Cooled | Material Finish | Terminal Screw Material | Package Quantity | Adjustment range undelayed short-circuit release | Approvals | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Device construction | For Use With/Related Products | Interrupt Rating | Manual Reset | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Range | Rated permanent current Iu | RoHS | Seal | Type of control element | Type of electrical connection of main circuit | Voltage type | Voltage, Rating | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Composition | Color | Number of Rows | Contact Type | Pitch | Current Rating | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Wire Gauge | Voltage | Number of Circuits | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Operating Mode | Number of Poles | Frequency Tolerance | Input Type | Fuse Type | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Shelf Life | Product Type | Shelf Life Start | Number of Phases | Terminal Screw Finish | Form | Shipping Info | Number of Wire Entries | Fuse Size | Kit Type | Overall Length | Thermal Resistance @ Natural | Process | Melting Point | Flux Type | Power Dissipation @ Temperature Rise | Features | Kit Contents | Overall Depth | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 87 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | - | - | 40mm | - | - | ||
![]() T2HQ100BW ABB | In Stock | - | - | Chassis, Panel | - | - | - | - | - | Thermoplastic | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 300V | - | -40°C ~ 105°C | Bulk | A2000 | - | Active | - | - | Black | 1 | - | 0.375 (9.53mm) | 30A | - | - | - | 12-22 AWG | - | 4 | - | - | - | - | - | - | - | - | - | Barrier Block | Closed | 2 Wall (Dual) | Screws with Captive Plate | - | Molded case circuit breaker | - | - | -- | - | - | 4 | - | - | - | - | - | - | - | - | Flange | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | Barksdale Control Products | E1S-M90-F1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | 10 A @ 125 VAC, 250 VAC, 3 A @ 480 VAC, 0.5 A @ 125 VDC, 0.25 A @ 250 VDC | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5H600DWS8 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CE, cURus | - | - | - | - | - | - | - | No | Macromatic | CAH50A6BF | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 472156 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mm | - | - | - | - | - | - | - | 80mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 13641624 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69 | 0 - 10 | 0 - 16 | IP20 | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | AC/DC | - | - | - | - | SN201 | - | - | - | - | - | - | - | - | 6A | 0 - 50 | - | - | - | - | - | - | - | - | - | - | 1P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2627 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | Yes | Time Mark | 98057211 | - | - | Socket | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2671 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GE Multilin | 2CSR252001R1405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DS200 | - | - | - | - | - | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 2720 |
| - | Front Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | - | Turck | U5222 | 600 VAC, 600 VDC | - | - | DIN Rail Mount | - | - | - | - | - | - | - | System Pro M Compact | - | - | - | - | - | - | - | - | - | - | S200 | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | 4P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | 1 m | - | - | - | ||
Tiny WHSL | 2411 |
| - | - | - | - | Cast Iron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grove Gear | NH-BMQ813-50-D-56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DSE201 | - | - | - | - | - | - | - | - | 50A | - | - | - | - | - | - | - | - | - | - | - | 1 | - | C-Face Quilled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4SQ250TLAS9 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T6N800BWU4 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1B160TWU3 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Basic | - | PILZ | 380253 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS3HQ175TW ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | FLKMT0000000A00 | High | - | - | - | - | Quick | - | - | - | - | - | - | Box | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Water Heater/Heat Exchanger | - | Blue | - | - | - | - | - | - | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 260420276 |
| - | - | - | - | - | - | 0.551 lb (249.93g) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC/DC | 690V | - | - | - | C400 | - | Active | Wire Solder | Sn63Pb37 (63/37) | - | - | - | - | 80A | - | - | - | 27 AWG, 28 SWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | -- | - | - | Spool, 8.8 oz (250g) | -- | - | 79 x 30 x 60mm | - | - | - | Leaded | 361°F (183°C) | No-Clean | - | - | - | - | - | 0.015 (0.38mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic Box with Bin Guide | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Design | - | - | - | - | - | - | - | 32 pcs - Assorted of 10 values | - | - | - | - | - | - | - | - | - | ||
![]() T1N040TLS1 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SDA054109R1 ABB | In Stock | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | 160 - 1600 | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | Fixed | 0 | 0 | 64 - 160 | - | - | - | - | - | 250 | - | - | Toggle | Bolt connection | - | - | No | - | - | pushPIN™ | - | Active | Top Mount | - | - | - | - | - | 160A | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 2.39°C/W @ 100 LFM | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | Knowles Syfer | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T5N300TFF ABB | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Normal | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | MHz Crystal | - | - | - | - | - | - | 14.7456 MHz | ±15ppm | 120 Ohms | - | - | - | - | - | - | 18pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | Molded case circuit breaker | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - |