- Certificates
- Characteristics
- Current rating
- Gross weight
- Mounting
- Number of poles
- Rated voltage
- Type of protection
- Conform to the norm
- Conform to the norm1
- Cross section of connecting wires
- ElectricalLife
Attribute column
Manufacturer
ABB Thermal Cutoffs (Thermal Fuses)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Characteristics | Conform to the norm | Conform to the norm1 | Cross section of connecting wires | ElectricalLife | Gross weight | Manufacturer series | Mounting | Related items | Short circuit breaking capacity | Trade name | Type of protection | Operating temperature | Current rating | Number of poles | Rated voltage | IP rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | RoHS compliant | Z | IEC EN 60898-1 | IEC EN 60947-2 | 0.75...25mm<sup>2</sup> | 20000 cycles | 200g | S200M | for DIN rail mounting | - | 10kA | MCB | circuit breaker | -25...55°C | 16A | 2 | 400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 4A | 4 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 1A | 4 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 364.8g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 1A | 3 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | Z | IEC EN 60898-1 | IEC EN 60947-2 | 0.75...25mm<sup>2</sup> | 20000 cycles | 200g | S200M | for DIN rail mounting | - | 10kA | MCB | circuit breaker | -25...55°C | 1A | 3 | 400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 228.1g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 4A | 2 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 3A | 3 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 1A | 2 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | D | IEC EN 60898-1 | IEC EN 60947-2 | 0.75...25mm<sup>2</sup> | 20000 cycles | 200g | S200M | for DIN rail mounting | - | 10kA | MCB | circuit breaker | -25...55°C | 4A | 2 | 400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 371.71g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 2A | 3 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 257.42g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 3A | 2 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 4A | 3 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | D | IEC EN 60898-1 | IEC EN 60947-2 | 0.75...25mm<sup>2</sup> | 20000 cycles | 200g | S200M | for DIN rail mounting | - | 10kA | MCB | circuit breaker | -25...55°C | 0.5A | 1 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 8A | 2 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | Z | IEC EN 60898-1 | IEC EN 60947-2 | 0.75...25mm<sup>2</sup> | 20000 cycles | 200g | S200M | for DIN rail mounting | - | 10kA | MCB | circuit breaker | -25...55°C | 4A | 4 | 400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 200g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 3A | 4 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 115.8g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 3A | 1 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 231.75g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 2A | 2 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | B | IEC EN 60898 | IEC EN 60947-2 | 1...25mm<sup>2</sup> | 20000 cycles | 126.2g | S200 | for DIN rail mounting | S2C-H11L | 6kA | MCB | circuit breaker | -25...55°C | 1A | 1 | 230/400V AC | IP20 | ||
| Tiny WHSL | In Stock | - | - | RoHS compliant | Z | - | - | - | - | 150g | - | for DIN rail mounting | - | - | - | circuit breaker | - | 8A | 1 | 230/400V AC | - |