- Color
- Degree of protection (IP)
- Material
- Type
- Rad Hardened
- Body Material
- Product Length (mm)
- Product Depth (mm)
- Wire Gauge
- Body Plating
- Insulation
- Stud Size
Attribute column
Manufacturer
ABB Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Body Material | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Package | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Operating Temperature | Series | Size / Dimension | Type | Color | Voltage - Supply | Current Rating | Wire Gauge | Memory Size | Body Plating | Insulation | Current - Max | Form Factor | Speed - Read | Speed - Write | Stud Size | Pin Configuration | IP Rating | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 316P6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | ||
![]() 332MVS6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | ||
![]() 3125P6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125A | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | ||
![]() 416P6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3P+N+E | IP67 | - | ||
![]() 263P6 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | 2P+E | IP44 | - | ||
![]() 416PFV6 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3P+N+E | IP44 | - | ||
![]() 316RS6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | ||
![]() 363C6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | ||
![]() 416C6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3P+N+E | IP67 | - | ||
![]() 332P6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | ||
![]() 363C6 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | 3P+E | IP44 | - | ||
![]() 416BS6 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | 3P+N+E | IP44 | - | ||
![]() 363P6 ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | 3P+E | IP44 | - | ||
![]() 502-G ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LL146-30 ABB Control | In Stock | - | - | - | - | ABB | LL146-30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KLB2 ABB | In Stock | - | - | - | - | ABB | KLB2 | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | Bulk | - | Active | - | Non-Compliant | 0°C ~ 70°C | PV930-M280 BiCS5 | 80.00mm x 22.00mm x 4.08mm | NVMe | - | 3.3V | - | - | 480GB | - | - | 1.86A | M.2 Module | 5.6GB/s | 2.24GB/s | - | - | - | - | ||
![]() FP1400 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L35 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB1163 ABB | In Stock | - | - | - | Copper | - | - | - | - | - | 11.17(mm) | - | No | - | - | - | - | Fork Terminal | Blue | - | - | 14-18(AWG) | - | Electro-Tin | Nylon | - | - | - | - | 6.35(mm) | - | - | 24.13(mm) | ||
![]() TC116A-RT ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |