- Color
- Degree of protection (IP)
- Material
- Type
- Rad Hardened
- Body Material
- Product Length (mm)
- Product Depth (mm)
- Wire Gauge
- Body Plating
- Insulation
- Stud Size
Attribute column
Manufacturer
ABB Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Body Material | Actuator Material | Base Product Number | Body Orientation | Contact Materials | Degree of protection (IP) | ElectricalLife | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Depth (mm) | Product Status | Rad Hardened | Rated frequency | RoHS | Type of fastening | Voltage Rating (AC) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Voltage - Supply | Orientation | Current Rating | Termination Style | Number of Contacts | Actuator Type | Output Type | Failure Rate | Contact Resistance | Wire Gauge | ELV | Max Voltage Rating (AC) | Body Plating | Throw Configuration | Contact Current Rating | Insulation | Built in Switch | Encoder Type | Detent | Pulses per Revolution | Rotational Life (Cycles Min) | Stud Size | Features | Pin Configuration | IP Rating | Product Length (mm) | Height Seated (Max) | Actuator Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS880-07-0635A-5+C9K4L2-ABBI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TSB ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(POS) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83.82(mm) | - | - | - | ||
![]() 5410101 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | External mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | External mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACS550-U2-486A-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B51C4U03T ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ERG2002 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54113 ABB | In Stock | - | - | - | - | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | Crimp | ±25ppm/°C | - | 453 Ohms | - | - | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | -- | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Panel, PCB Through Hole | - | - | Plastic | - | - | - | - | - | - | IP44 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 5V | Vertical | - | PC Pin | - | 6mm Dia Slotted End | Quadrature (Incremental) | - | - | - | - | - | - | - | - | - | Yes | Mechanical | Yes | 20 | 15K | - | - | - | - | - | - | - | - | ||
![]() 363P6W ABB Control | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P+E | IP67 | - | - | - | - | ||
![]() 416T6 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Entrelec | 014000206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3P+N+E | IP44 | - | - | - | - | ||
![]() RB727 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | Electrolytic Copper | - | MIKQ7 | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | 12.7(mm) | Active | No | - | - | - | - | - | Bulk | * | - | - | - | - | - | - | Ring Tongue Terminal | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | 14-18(AWG) | - | - | Electro-Tin | - | - | Polyvinyl Chloride | - | - | - | - | - | 7.93(mm) | - | - | - | 29.21(mm) | - | - | - | ||
![]() CU6 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | No | - | - | - | - | - | - | * | - | - | - | - | - | - | Lug Terminal | - | - | - | - | Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | 44.45(mm) | - | - | - | ||
![]() AB14-8A ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | Bulk | - | Obsolete | - | - | Compliant | - | - | - | - | * | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54152NT ABB | In Stock | - | - | Production (Last Updated: 8 months ago) | Gold, Silver | Panel | - | - | - | - | Thermoset | Copper | Nickel | - | - | Copper, Gold, Silver | - | 50 kcycles | - | - | - | - | 13.23(mm) | - | No | - | Compliant | - | 250 V | - | Bulk | - | - | - | - | - | Solder | - | Switch | - | 80 °C | -20 °C | - | Not Required | - | - | Straight | 6 A | - | - | - | - | - | 10 mΩ | (1/0)(AWG) | Compliant | 250 V | Tin | 3PDT | 6 A | Non-Insulated | - | - | - | - | - | 6.35(mm) | - | - | - | 40.64(mm) | - | 12.192 mm | UL94 HB | ||
![]() ADR21 ABB | 297 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54913BE ABB | In Stock | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | 28.7(mm) | - | No | - | Compliant | - | - | - | - | - | - | - | - | - | Crimp | - | Lug Terminal | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | Non-Insulated | - | - | - | - | - | 12.7(mm) | - | - | - | 80.01(mm) | - | - | - |