- Manufacturer Part Number
- Approvals
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Operating Temperature-Max
- Operating Temperature-Min
- Packing Method
- Part Life Cycle Code
- Product Type
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
ABB Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Approvals | CoilResistance | ElectricalLife | Enclosure | Ihs Manufacturer | Lens Shape | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Risk Rank | RoHS | Special Features | Voltage type for actuating | Series | Termination | ECCN Code | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Reference Standard | Body Length or Diameter | Body Breadth | Physical Dimension | Configuration | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Optoelectronic Device Type | Size | Relay Type | Terminal Type | Lens Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Operate Time | Release Time | Contact (DC) Max Rating R Load | Lens Color | Forward Current-Max | Coil Power | Contact Voltage(AC)-Max | Overall Height | Contact/Output Supply Type | Depth Behind Panel | Relay Action | Coil/Input Supply Type | Peak Wavelength | Relay Function | Coil Current(AC)-Max | Lamp Type | Coil Voltage(AC)-Max | Contacts | IP Rating | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 32011BD ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54866BE30BS ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54855BE3BS ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54852BE6BS ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32013-BD ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-501G ABB Embedded Power | In Stock | - | - | YES | SURFACE MOUNT | RECTANGULAR | 4 | CSA, IEC, UL | - | - | - | CITIZEN ELECTRONICS CO LTD | Flat Round | 36.0/180.0/40.0 mcd | - | CL-501G | - | - | - | 80 °C | -25 °C | 1.50 X 1.30 MM, 0.60 MM HEIGHT, MINIATURE, ULTRA SMALL PACKAGE-4 | Active | - | - | 5.78 | - | All-in-one design | - | Compact | - | - | RED/GREEN/BLUE | - | 8541.40.20.00 | BULK | 1 | unknown | - | - | - | - | COMMON ANODE, 3 ELEMENTS | - | - | - | - | TRIPLE COLOR LED | 1.5 mm | - | Screw | NONDIFFUSED | Pilot Lights | - | - | - | - | - | Green | 0.03 A | - | - | 0.6 mm | - | 1.65 | - | - | 618/530/470 nm | - | - | LED | - | - | IP66, IP67, IP69K | - | ||
![]() LD-40 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | LD-40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SVR405611R2100 ABB Embedded Power | In Stock | - | - | NO | SOCKET MOUNT | - | - | CCC, CSA, cUR, UR, VDE | 3770 Ω | 100000 Cycle(s) | Plastic | ABB LTD | - | - | - | 1SVR405611R2100 | Plug In | 0 | 0 | 55 °C | -40 °C | - | Active | 120 - 120 | 120 - 120 | 5.69 | Yes | - | AC | - | .110 in. Flat Blade | EAR99 | - | COIL OPERATE VOLTAGE(AC): 96 V | 8536.49.00.75 | BULK | - | compliant | CE; CSA; UL; VDE | 27.5 mm | 21.2 mm | 27.5mm x 21.2mm x 35.6mm | - | 12 A | IP40 | 250 V | SNAP-ON | - | - | POWER/SIGNAL RELAY | - | - | General purpose relay | 12 A | - | 10 ms | 8 ms | - | - | - | 1600 mW | 250 V | - | AC/DC | - | MOMENTARY | AC | - | DPDT | 0.013 A | - | 120 V | DPDT | - | 35.6 mm | ||
![]() 256-1018PHBS ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |