- Manufacturer
- Manufacturer Part Number
- Color
- Type
- RoHS
- Spacing
- Mounting Type
- Approvals
- Fuse Size
- Number of Circuits
- Flammability Rating
- AWG (min.)
Attribute column
Manufacturer
ABB Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Body Material | Approvals | Base Product Number | Current-IEC | Current-UL | Input Frequency | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Power Factor Correction | Product Depth (mm) | Product Status | Rad Hardened | RoHS | Spacing | Special Features | Turn Off Delay Time | Voltage-IEC | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Type | Number of Positions | Color | Depth | Current Rating | Termination Style | Number of Outputs | Wire Gauge | Note | Number of Circuits | Number of Levels | Output Current | Wire/Cable Gauge | Turn On Delay Time | Wire Gauge or Range - AWG | Fuse Type | Circuit Type | Insulation | Wire Gauge or Range - mm² | Product Type | Stripping Length | Fuse Size | Power | Overload Protection | Disconnect Type | Features | Nominal Input Voltage (AC) | Product Length (mm) | Length | Width | Terminal Width | Material Flammability Rating | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | Vishay | IRF9640STRR | - | - | TO-263 | - | - | - | - | No | 5.2 mm | - | 39 NanoSeconds | - | - | 1 kV | - | - | Standard Block | - | Blue | - | 24 A | - | - | - | - | 1 | 1 | - | 26 AWG | 14 NanoSeconds | - | - | P-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | UL94 V-0 | ||
Tiny WHSL | 2957 |
| - | DIN Rail | Polyamide (PA), Nylon | - | - | CIR03 | 32 A | 30 A | - | ABB | 1SNK706010R0000 | ITT Cannon, LLC | - | Bulk | - | - | Active | - | - | 6 mm | - | - | 1000V | 600V | - | - | * | Standard Block | 2 | Gray | - | - | Push In, Spring | - | - | - | 1 | 1 | - | - | - | 10-26 AWG | - | - | - | 0.5-4mm² | - | 12.5mm | - | - | - | - | - | - | - | - | - | 6.0mm | UL94 V-0 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | CCC, CE, cULus, GOST, UL1604 CLASS 1 DIV 2, UL508, UL60950 | - | - | - | 47-63 Hz | ABB | 1SVR427026R0000 | - | DIN Rail | - | Yes | - | - | - | Yes | - | Power reserve up to 50% | - | - | - | 24V | 32-140 °F | n/a | n/a | - | - | - | - | - | 1 | - | n/a | - | - | 20 A | - | - | - | - | - | - | - | Power Supplies | - | - | 480 W | Yes | - | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK705152R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK706411R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK508310R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA, UR | - | - | - | - | ABB | 1SNK522150R0000 | - | - | - | - | - | - | - | Yes | 22 mm | - | - | - | - | - | - | - | Grounding Block | - | Green, Yellow | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA, UR | - | - | - | - | ABB | 1SNK508065R0000 | - | - | - | - | - | - | - | Yes | 8 mm | - | - | - | - | - | - | - | Standard Block | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK508151R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | ABB | 1SNK705022R0000 | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | - | - | Standard Block | - | Blue | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | 1SNK705150R0000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | ABB | 1SNK705074R0000 | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | - | - | Standard Block | - | Yellow | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | ABB | 1SNK705310R0000 | - | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | - | - | Standard Block | - | Gray | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA | - | - | - | - | ABB | 1SNK506315R0000 | - | - | - | - | - | - | - | Yes | 6 mm | - | - | - | - | - | - | - | Disconnect Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | CSA | - | - | - | - | ABB | 1SNK506415R0000 | - | - | - | - | - | - | - | Yes | 6 mm | - | - | - | - | - | - | - | Fuse Holder Block | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | DIN Rail | - | - | - | - | - | - | - | ABB | 1SNK508320R0000 | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | - | - | - | Disconnect Block | - | Blue | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | N/A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12652 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 135 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320 mm | 250 mm | - | - | - | - | ||
![]() 32209 ABB | In Stock | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | 25.4(mm) | - | No | - | - | - | - | - | - | - | - | - | Lug Terminal | - | - | - | - | - | - | 1-(2/0)(AWG) | - | - | - | - | - | - | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | 100.01(mm) | - | - | - | - | - | - | ||
![]() 10-112 ABB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |