- Degree of protection (IP)
- Depth
- Height
- Material housing
- Width
- Approvals
- Color
- Mounting Type
- Composition
- Manufacturer
- Manufacturer Part Number
- Number of Poles
Attribute column
Manufacturer
ABB Terminal Blocks - Power Distribution
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Approvals | Degree of protection (IP) | Material housing | Operating Temperature | Series | Size / Dimension | Part Status | Type | Color | Power (Watts) | Depth | Termination Style | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Voltage - Output | Topology | Dimming | Features | Height | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | Chassis Mount | 0.186 lb (84.37g) | CE, CSA, IEC, PSE, UL | IP41 | Plastic | -10°C ~ 60°C | ALC12 | 3.62 L x 1.36 W x 0.83 H (92.0mm x 34.5mm x 21.0mm) | Obsolete | Constant Current | - | 13W | 120 | Wire Leads | 1 | 82% | 3kV | 264VAC | 90VAC | 350mA | 3 ~ 36 V | AC DC Converter | -- | OVP, SCP | 656 | 382 | IP66 | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 834 | 560 | - | ||
![]() M132040020 ABB | In Stock | - | - | - | - | - | IP65 | Plastic | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | 370 | 275 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 984 | 560 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 684 | 810 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 684 | 310 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 684 | 324 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP41 | Plastic | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 382 | 382 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 834 | 1060 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 984 | 560 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 1134 | 560 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP43 | Steel | - | - | - | - | - | White | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 534 | 560 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 1134 | 560 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 984 | 810 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 974 | 824 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 1134 | 810 | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | IP31 | Steel | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | 684 | 560 | - |