- Cable length
- Certificates
- Connector
- Gross weight
- IP rating
- Insulation colour
- Max. operating voltage
- Operating temperature
- Sensors features
- Thread
- Type of sensors accessories
- Wire insulation material
Attribute column
Manufacturer
ABB Terminals - Knife Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of pins | Cable/adapter structure | Cable/adapter structure1 | Certificates | Connections | Connector | Connector variant | Gross weight | Insulation colour | IP rating1 | Kind of connector | Max. operating voltage | Sensors features | Thread | Type of sensors accessories | Wire insulation material | Operating temperature | Cable length | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M12-C33 3M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | - | plug | straight | 50g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 3m | IP67 | ||
![]() M12-C61 6M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 294.5g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 6m | IP67 | ||
![]() M12-C134 1M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | M12 male straight / M12 female straight | plug | - | 50g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 1m | IP67 | ||
![]() M12-C62 6M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 294g | black | IP69K | male | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 6m | IP67 | ||
![]() M12-C312 3M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | M12 male straight / M12 female straight | plug | - | 162.4g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 3m | IP67 | ||
![]() M12-C334 3M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | M12 male straight / M12 female straight | plug | - | 224.9g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 3m | IP67 | ||
![]() M12-C201 20M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 944.9g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 20m | IP67 | ||
![]() M12-C101 10M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 480.3g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 10m | IP67 | ||
![]() M12-C102 10M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 50g | black | IP69K | male | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 10m | IP67 | ||
![]() M12-C203 20M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | - | plug | straight | 50g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 20m | IP67 | ||
![]() M12-CT0212 ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 50g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PUR | -20...70°C | 5m | IP67 | ||
![]() M12-C51-AS-I ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 50g | black | - | female | 36V DC | additional screen against interferences | M12 | Connection lead | PUR | -20...70°C | 5m | IP65 | ||
![]() M12-CT0214 8 ABB | In Stock | - | - | - | M12 female 8pin | M12 male 5pin | RoHS compliant | M12 male straight / M12 female straight | plug | - | 50g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 0.2m | IP67 | ||
![]() M12-C612 6M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | M12 male straight / M12 female straight | plug | - | 298.9g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 6m | IP67 | ||
![]() M12-C103 10M ABB | In Stock | - | - | 8 | - | - | RoHS compliant | - | plug | straight | 684.7g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 10m | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | - | - | RoHS compliant | M12 male straight / M12 female straight | plug | - | 948.5g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 20m | IP67 | ||
![]() M12-C31 3M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 50g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 3m | IP67 | ||
![]() M12-C61V2 6M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | straight | 50g | black | IP69K | female | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 6m | IP67 | ||
Tiny WHSL | In Stock | - | - | 5 | - | - | RoHS compliant | - | plug | angled | 50g | black | IP69K | male | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 10m | IP67 | ||
![]() M12-C112 1M ABB | In Stock | - | - | 5 | - | - | RoHS compliant | M12 male straight / M12 female straight | plug | - | 69.8g | black | IP69K | - | 36V DC | additional screen against interferences | M12 | Connection lead | PVC | max. 80°C | 1m | IP67 |